MAX1270AEAI+ by Analog Devices

Multirange, +5V, 8-Channel, Serial 12-Bit ADCs

Status: Active
Series: MAX1270A, MAX1270B
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX1270/MAX1271 are multirange, 12-bit data-acquisition systems (DAS) that require only a single +5V supply for operation, yet accept signals at their analog inputs that may span above the power-supply rail and below ground. These systems provide eight analog input channels that are independently software programmable for a variety of ranges: ±10V, ±5V, 0 to +10V, 0 to +5V for the MAX1270; ±VREF, ±VREF/2, 0 to VREF, 0 to VREF/2 for the MAX1271. This range switching increases the effective dynamic range to 14 bits and provides the flexibility to interface 4-20mA, ±12V, and ±15V powered sensors directly to a single +5V system. In addition, these converters are fault protected to ±16.5V; a fault condition on any channel will not affect the conversion result of the selected channel. Other features include a 5MHz bandwidth track/hold, software-selectable internal/external clock, 110ksps throughput rate, and internal 4.096V or external reference operation. The MAX1270/MAX1271 serial interface directly connects to SPI™/QSPI™ and MICROWIRE™ devices without external logic. A hardware shutdown input (SHDN-bar) and two software-programmable power-down modes, standby (STBYPD) or full power-down (FULLPD), are provided for low-current shutdown between conversions. In standby mode, the reference buffer remains active, eliminating start-up delays. The MAX1270/MAX1271 are available in 24-pin narrow DIP or space-saving 28-pin SSOP packages.

Where to Buy

Prices starting from US$31.29

Distributor Stock
Logo for Farnell
Farnell
from US$31.29
87
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$34.62
87
in stock
Buy Now
Logo for element14
element14
from US$37.12
87
in stock
Buy Now

Features

12-Bit Resolution, 1/2LSB Linearity
+5V Single-Supply Operation
SPI/QSPI and MICROWIRE-Compatible 3-Wire Interface
Four Software-Selectable Input Ranges MAX1270: 0 to +10V, 0 to +5V, ±10V, ±5V MAX1271: 0 to VREF, 0 to VREF/2, ±VREF, ±VREF/2
MAX1270: 0 to +10V, 0 to +5V, ±10V, ±5V
MAX1271: 0 to VREF, 0 to VREF/2, ±VREF, ±VREF/2
Eight Analog Input Channels
110ksps Sampling Rate
±16.5V Overvoltage-Tolerant Input Multiplexer
Internal 4.096V or External Reference
Two Power-Down Modes
Internal or External Clock
24-Pin Narrow DIP or 28-Pin SSOP Packages

Specifications

Resolution (bits) (ADC) 12
# Input Channels 8
Conv. Rate (ksps) (max) 110
Data Bus SPI
ADC Architecture SAR
Diff/S.E. Input S.E. Only
Internal VREF (V) (nominal) 4.096
External VREF (V) (min) 2.4
External VREF (V) (max) 4.18
Unipolar VIN (V) (max) 10
Bipolar VIN (±V) (max) 10
INL (±LSB) 1
Package/Pins PDIP/24SSOP/28
BudgetaryPrice (See Notes) 13.97


MAX1270AEAI+ Semiconductors - ICs by Analog Devices

IC 12BIT ADC SERIAL SMD SSOP28

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Device Type -
IC Interface Type -
No. of Drivers -
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Driver Case Style -
No. of Pins 28Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
IC Generic Number -
SVHC No SVHC (15-Jan-2018)
A/D / D/A Features ADC
ADC / DAC Case Style SSOP
Base Number 1270
Conversion Time 6.6µs
Data Interface 3 Wire Serial
Input Channel Type Single Ended
Linearity Error ADC / DAC + 0.5LSB
Linearity Error ADC / DAC - 0.5LSB
No. of Bits 12bit
No. of Channels 8Channels
Operating Temperature Range -40°C to +85°C
Resolution (Bits) 12bit
Sampling Rate 110kSPS
Supply Current 6mA
Supply Voltage Range 4.75V to 5.25V
Supply Voltage Range - Analogue 4.75V to 5.25V
Supply Voltage Type Single
Termination Type Surface Mount Device

Alternative Descriptions

Adc, 12Bit, 110Ksps, -40 To 85Deg C | Newark Electronics
ADC, 12BIT, 110KSPS, -40 TO 85DEG C | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX1270AEAI+ ?

Additional datasheets, footprints and schematics for MAX1270AEAI+ are listed on our Part Details page. You can also find images and similar parts to MAX1270AEAI+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX1270AEAI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1270AEAI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1270AEAI+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX1270AEAI+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX1270AEAI+ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1270AEAI+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX1270AEAI+ often in real-time on the comparison pages.

What if I can't find stock of MAX1270AEAI+ ?

You can fill out our help required form which you can use to request a quote for MAX1270AEAI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay