Four Simultaneous-Sampling T/H Amplifiers with Two Multiplexed Inputs (eight single-ended inputs total) |
3µs Conversion Time per Channel |
Throughput: 250ksps (1 channel) 142ksps (2 channels) 100ksps (3 channels) 76ksps (4 channels) |
250ksps (1 channel) |
142ksps (2 channels) |
100ksps (3 channels) |
76ksps (4 channels) |
Input Range: ±5V (MAX125) ±2.5V (MAX126) |
±5V (MAX125) |
±2.5V (MAX126) |
Fault-Protected Input Multiplexer (±17V) |
±5V Supplies |
Internal +2.5V or External Reference Operation |
Programmable On-Board Sequencer |
High-Speed Parallel DSP Interface |
Resolution (bits) (ADC) | 14 |
---|---|
# Input Channels | 8 |
Conv. Rate (ksps) (max) | 250 |
Data Bus | µP/14 |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
Internal VREF (V) (nominal) | 2.5 |
External VREF (V) (min) | 2.25 |
External VREF (V) (max) | 2.75 |
Bipolar VIN (±V) (max) | 5 |
INL (±LSB) | 2 |
Package/Pins | SSOP/36 |
BudgetaryPrice (See Notes) | 20.29 |
Status: | Unknown |
---|---|
Series: | Octal 14-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 250kSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 36Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Octal 14-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ADC, 8-CH, SAR, 14BIT, 250KSPS, SSOP-36 | Farnell |
Adc, 8-Ch, Sar, 14Bit, 250Ksps, Ssop-36 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX125CCAX+D ?
Additional datasheets, footprints and schematics for MAX125CCAX+D are listed on our Part Details page. You can also find images and similar parts to MAX125CCAX+D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX125CCAX+D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX125CCAX+D price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX125CCAX+D you can contact the distributor directly for product support, shipping queries etc.
Is the MAX125CCAX+D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX125CCAX+D have stock available?
Authorised distributors including Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX125CCAX+D .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX125CCAX+D often in real-time on the comparison pages.
What if I can't find stock of MAX125CCAX+D ?
You can fill out our help required form which you can use to request a quote for MAX125CCAX+D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.