Status: | Active |
---|---|
Series: | MAX1241 |
RoHS: | Unknown |
Single-Supply Operation: +2.7V to +3.6V (MAX1240) +2.7V to +5.25V (MAX1241) |
+2.7V to +3.6V (MAX1240) |
+2.7V to +5.25V (MAX1241) |
12-Bit Resolution |
Internal 2.5V Reference (MAX1240) |
Small Footprint: 8-Pin PDIP/SO Packages |
Low Power: 3.7µW (73ksps, MAX1240) 3mW (73ksps, MAX1241) 66µW (1ksps, MAX1241) 5µW (power-down mode) |
3mW (73ksps, MAX1241) |
66µW (1ksps, MAX1241) |
5µW (power-down mode) |
Internal Track/Hold |
SPI/QSPI/MICROWIRE 3-Wire Serial Interface |
Internal Clock |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 73 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
External VREF (V) (min) | 1 |
External VREF (V) (max) | 5.25 |
Unipolar VIN (V) (max) | 2.5 |
INL (±LSB) | 1 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 6.06 |
Status: | Unknown |
---|---|
Series: | 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 73kSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adc, 12Bit, Sar, 73Ksps, 85Deg C | Newark Electronics |
ADC, 12BIT, SAR, 73KSPS, 85DEG C | element14 |
+2.7V, Low-Power, 12-Bit Seria | Analog Devices |
Where can I find additional details, specifications and documents for a MAX1241BESA+T ?
Additional datasheets, footprints and schematics for MAX1241BESA+T are listed on our Part Details page. You can also find images and similar parts to MAX1241BESA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1241BESA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1241BESA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1241BESA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1241BESA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1241BESA+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX1241BESA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1241BESA+T often in real-time on the comparison pages.
What if I can't find stock of MAX1241BESA+T ?
You can fill out our help required form which you can use to request a quote for MAX1241BESA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.