Status: | Active |
---|---|
Series: | MAX1241 |
RoHS: | Unknown |
Single-Supply Operation: +2.7V to +3.6V (MAX1240) +2.7V to +5.25V (MAX1241) |
+2.7V to +3.6V (MAX1240) |
+2.7V to +5.25V (MAX1241) |
12-Bit Resolution |
Internal 2.5V Reference (MAX1240) |
Small Footprint: 8-Pin PDIP/SO Packages |
Low Power: 3.7µW (73ksps, MAX1240) 3mW (73ksps, MAX1241) 66µW (1ksps, MAX1241) 5µW (power-down mode) |
3mW (73ksps, MAX1241) |
66µW (1ksps, MAX1241) |
5µW (power-down mode) |
Internal Track/Hold |
SPI/QSPI/MICROWIRE 3-Wire Serial Interface |
Internal Clock |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 73 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
External VREF (V) (min) | 1 |
External VREF (V) (max) | 5.25 |
Unipolar VIN (V) (max) | 2.5 |
INL (±LSB) | 1 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 6.06 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 73kSPS |
Input Channel Type | Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
A/D / D/A Features | Internal Reference Serial O/P Successive Approximation Track and Hold |
Base Number | 1241 |
Conversion Time | 7.5s |
IC Case Style | SOIC |
IC Temperature Range | Commercial |
Linearity Error | 1% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
Logic Function Number | 1241 |
No. of Bits | 12bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 1.6mA |
Supply Voltage Range | 2.7V to 5.25V |
Supply Voltage Range - Analogue | 2.7V to 5.25V |
Termination Type | Surface Mount Device |
+2.7V, Low-Power, 12-Bit Seria | Analog Devices |
12bit Ser. ADC LP +-1 LSB SO8 | Schukat Electronic |
IC, 12BIT ADC, SMD, 1241, SOIC8 | Farnell |
Ic, 12Bit Adc, Smd, 1241, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1241BCSA+ ?
Additional datasheets, footprints and schematics for MAX1241BCSA+ are listed on our Part Details page. You can also find images and similar parts to MAX1241BCSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1241BCSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1241BCSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1241BCSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1241BCSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1241BCSA+ have stock available?
Authorised distributors including Analog Devices, element14, Schukat Electronic, Farnell and Newark Electronics have stock available or on a lead time for MAX1241BCSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1241BCSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX1241BCSA+ ?
You can fill out our help required form which you can use to request a quote for MAX1241BCSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.