MAX1232ESA+

Semiconductors - ICs

> Power Management ICs - PMIC

> Supervisors & Monitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX1232ESA+
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX1232ESA+
Series Information for MAX1232ESA+ - Maxim Integrated

Features

  • feature
    Adjustable Watchdog Timeru2014150ms, 600ms, or 1.2s
  • feature
    Available in 8-Pin PDIP/SO and 16-Pin Wide SO
  • feature
    Consumes 1/10th the Power of the DS1232
  • feature
    Debounced Manual Reset Input for External Override
  • feature
    No External Components
  • feature
    Power-OK/Reset Pulse Widthu2014250ms Min
  • feature
    Precision Voltage Monitoru2014Adjustable +4.5V or +4.75V

Description

IC MONITOR SMD 1232 SOIC8
The MAX1232 microprocessor (μP) supervisory circuit provides μP housekeeping and power-supply supervision functions while consuming only 1/10th the power of the DS1232. The MAX1232 enhances circuit reliability in μP systems by monitoring the power supply, monitoring the software execution, and providing a debounced manual reset input. The MAX1232 is a plug-in upgrade of the Dallas DS1232. A reset pulse of at least 250ms duration is supplied on power-up, power-down, and low-voltage brownout con- ditions (5% or 10% supply tolerances can be selected digitally). Also featured is a debounced manual reset input that forces the reset outputs to their active states for a minimum of 250ms. A digitally programmable watch- dog timer monitors software execution and can be pro- grammed for timeout settings of 150ms, 600ms, or 1.2s. The MAX1232 requires no external components.

Specifications

Threshold Voltage:
4.37V
No. of Supervisors / Monitors:
1Monitors
Supply Voltage Min:
4.5V
Supply Voltage Max:
5.5V
Reset Type:
Active-High Active-Low
Digital IC Case:
SOIC
No. of Pins:
8Pins
Delay Time:
610ms
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2018)
Base Number:
1232
IC Temperature Range:
Commercial
Logic Function Number:
1232
Microprocessor Support IC Type:
Supervisory Circuit
Operating Temperature Range:
-40°C to +85°C
Output Current Max:
10mA
Supply Current:
50µA
Supply Voltage Range:
4.5V to 5.5V

Alternate Descriptions

Avnet America

Processor Supervisor 4.62V/4.37V 4.5V/4.75V 8-Pin SOIC N

Avnet America product

Avnet Europe

Processor Supervisor 4.62V/4.37V 4.5V/4.75V 8-Pin SOIC N

Avnet Europe product

Avnet Asia

Processor Supervisor 4.62V/4.37V 4.5V/4.75V 8-Pin SOIC N

Avnet Asia product

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.

Conrad product

Future Electronics

MAX1232 Series 4.25 to 4.74 V 1000ms SMT Microprocessor Supervisor - SOIC-8