Status: | Active |
---|---|
Series: | MAX1220 |
RoHS: | Unknown |
Reduce Parts Count and Board Space with Fully Integrated System Monitor and Controller Monitors 8 (MAX1220) or 16 Voltages (MAX1257/MAX1258) Using 12-Bit, 225ksps ADC Controls 8 Output Voltage Level with 12-Bit, Octal, 2µs Settling DAC with Ultra-Low Glitch Energy (4n x VS) Measures Temperature with Internal ±1°C Accurate Temperature Sensor Options for Using Either Internal 2.5V (MAX1257) Reference, 4.096V (MAX1220/MAX1258) Reference or External Reference Includes 4 (MAX1220) or 12 (MAX1257/1258) GPIOs |
Monitors 8 (MAX1220) or 16 Voltages (MAX1257/MAX1258) Using 12-Bit, 225ksps ADC |
Controls 8 Output Voltage Level with 12-Bit, Octal, 2µs Settling DAC with Ultra-Low Glitch Energy (4n x VS) |
Measures Temperature with Internal ±1°C Accurate Temperature Sensor |
Options for Using Either Internal 2.5V (MAX1257) Reference, 4.096V (MAX1220/MAX1258) Reference or External Reference |
Includes 4 (MAX1220) or 12 (MAX1257/1258) GPIOs |
Lower Processor Requirements and Minimize Power Consumption and Heat Dissipation On-Chip FIFO, Channel-Scan Mode and Data Averaging Autoshutdown Between Conversions Low-Power ADC 2.5mA at 225ksps 22µA at 1ksps Low-Power DAC: 1.5mA TQFN Package with Exposed Pad |
On-Chip FIFO, Channel-Scan Mode and Data Averaging |
Autoshutdown Between Conversions |
Low-Power ADC 2.5mA at 225ksps 22µA at 1ksps |
2.5mA at 225ksps |
22µA at 1ksps |
Low-Power DAC: 1.5mA |
TQFN Package with Exposed Pad |
Enable Maximum Dynamic Range with Availability of 2 Analog Power Supply Options: +2.7V to +3.6V (MAX1257) or +4.75V to +5.25V (MAX1220/MAX1258) |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 8 |
Conv. Rate (ksps) (max) | 300 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | Both |
Internal VREF (V) (nominal) | 4.096 |
External VREF (V) (min) | 1 |
External VREF (V) (max) | 5.25 |
Unipolar VIN (V) (max) | 4.096 |
Bipolar VIN (±V) (max) | 2.048 |
INL (±LSB) | 0.5 |
Package/Pins | TQFN/36 |
BudgetaryPrice (See Notes) | 15.42 |
Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 225kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TQFN |
No. of Pins | 36Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
12-Bit, Multichannel ADCs/DACs | Analog Devices |
ADC/DAC, 8-CH, SAR, 12BIT, TQFN-36 | element14 |
Adc/Dac, 8-Ch, Sar, 12Bit, Tqfn-36 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1220BETX+ ?
Additional datasheets, footprints and schematics for MAX1220BETX+ are listed on our Part Details page. You can also find images and similar parts to MAX1220BETX+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1220BETX+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1220BETX+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1220BETX+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1220BETX+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1220BETX+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1220BETX+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1220BETX+ often in real-time on the comparison pages.
What if I can't find stock of MAX1220BETX+ ?
You can fill out our help required form which you can use to request a quote for MAX1220BETX+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.