Status: | Active |
---|---|
Series: | MAX121 |
RoHS: | Unknown |
14-Bit Resolution |
2.9µs Conversion Time/308ksps Throughput |
400ns Acquisition Time |
Low Noise and Distortion 78dB SINAD -85dB THD |
78dB SINAD |
-85dB THD |
±5V Bipolar Input Range, Overvoltage Tolerant to ±15V |
210mW Power Dissipation |
Continuous-Conversion Mode Available |
30ppm/°C, -5V Internal Reference |
Interfaces to DSP Processors |
16-Pin DIP and SO Packages, 20-Pin SSOP Package |
Resolution (bits) (ADC) | 14 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 308 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
Internal VREF (V) (nominal) | 5 |
Bipolar VIN (±V) (max) | 5 |
INL (±LSB) | 2 |
Package/Pins | PDIP/16SOIC (W)/16SSOP/20 |
BudgetaryPrice (See Notes) | 21.86 |
Status: | Unknown |
---|---|
Series: | Single 14-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 308kSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 14-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
308ksps ADC with DSP Interface | Analog Devices |
Adc, 1-Ch, Sar, 14Bit, 308Ksps, Dip-16 | Newark Electronics |
ADC, 1-CH, SAR, 14BIT, 308KSPS, DIP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX121CPE+ ?
Additional datasheets, footprints and schematics for MAX121CPE+ are listed on our Part Details page. You can also find images and similar parts to MAX121CPE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX121CPE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX121CPE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX121CPE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX121CPE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX121CPE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX121CPE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX121CPE+ often in real-time on the comparison pages.
What if I can't find stock of MAX121CPE+ ?
You can fill out our help required form which you can use to request a quote for MAX121CPE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.