8-Channel Single-Ended or 4-Channel Differential Inputs |
Operates from Single +5V or Dual ±5V Supplies |
User-Adjustable Output Logic Levels (2.7V to 5.25V) |
Low Power: 1.5mA (Operating Mode) 2µA (Power-Down Mode) |
1.5mA (Operating Mode) |
2µA (Power-Down Mode) |
Internal Track/Hold, 133kHz Sampling Rate |
Internal 4.096V Reference (MAX1202) |
SPI/MICROWIRE/TMS320-Compatible 4-Wire Serial Interface |
Software-Configurable Unipolar/Bipolar Inputs |
20-Pin PDIP/SSOP |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 8 |
Conv. Rate (ksps) (max) | 133 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | Both |
Internal VREF (V) (nominal) | 4.096 |
External VREF (V) (min) | 2.5 |
External VREF (V) (max) | 5 |
Unipolar VIN (V) (max) | 4.096 |
Bipolar VIN (±V) (max) | 2.048 |
INL (±LSB) | 1 |
Package/Pins | PDIP/20SSOP/20 |
BudgetaryPrice (See Notes) | 11.04 |
Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 133kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
5V 8Chan Serial 12Bit ADC 3V Digital | RS |
ADC, 8-CH, SAR, 12BIT, 133KSPS, SSOP-20 | Farnell |
Adc, 8-Ch, Sar, 12Bit, 133Ksps, Ssop-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1202BCAP+ ?
Additional datasheets, footprints and schematics for MAX1202BCAP+ are listed on our Part Details page. You can also find images and similar parts to MAX1202BCAP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1202BCAP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1202BCAP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1202BCAP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1202BCAP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1202BCAP+ have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1202BCAP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1202BCAP+ often in real-time on the comparison pages.
What if I can't find stock of MAX1202BCAP+ ?
You can fill out our help required form which you can use to request a quote for MAX1202BCAP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.