Status: | Active |
---|---|
Series: | MAX11960EVKIT |
RoHS: | Unknown |
FMC Connector for Interface |
75MHz SPI Clock Capability through FMC Connector |
Sync In and Sync Out for Coherent Sampling |
On-Board Input Buffers (MAX9632) |
On-Board +3.0V Reference Voltage (MAX6126) |
Windows 7, and Windows 8/8.1-Compatible Software |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX11960 |
No. of Bits | 8bit |
Sample Rate | 40MSPS |
Kit Application Type | Data Converter |
Application Sub Type | Successive Approximation ADC |
Kit Contents | Eval Board MAX11960 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
16/18/20 bit Dual simultaneous | Analog Devices |
Eval Board, Successive Approximation Adc | Newark Electronics |
EVAL BOARD, SUCCESSIVE APPROXIMATION ADC | element14 |
Where can I find additional details, specifications and documents for a MAX11960EVKIT# ?
Additional datasheets, footprints and schematics for MAX11960EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX11960EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11960EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11960EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11960EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11960EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11960EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX11960EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11960EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX11960EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX11960EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.