Status: | Last Time Buy |
---|---|
Series: | MAX11960 |
RoHS: | Not Compliant |
Prices starting from US$29.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.05
|
No stock
|
Buy Now |
Status: | Unknown |
---|---|
Series: | Dual 20-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 20bit |
---|---|
Sampling Rate | 1MSPS |
Input Channel Type | Differential |
Data Interface | Microwire QSPI SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
ADC / DAC Case Style | TQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 20-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
ADC, 20BIT, 1MSPS, 1.9V, TQFN-32 | Farnell |
Where can I find additional details, specifications and documents for a MAX11960ETJ+?
Additional datasheets, footprints and schematics for MAX11960ETJ+ are listed on our Part Details page. You can also find images and similar parts to MAX11960ETJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11960ETJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11960ETJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX11960ETJ+ fall under?
The MAX11960ETJ+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX11960ETJ+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11960ETJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11960ETJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11960ETJ+ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MAX11960ETJ+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11960ETJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX11960ETJ+?
You can fill out our help required form which you can use to request a quote for MAX11960ETJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.