Status: | Active |
---|---|
Series: | MAX1193 |
RoHS: | Unknown |
Ultra-Low Power 57mW (Normal Operation: 45Msps) 0.3µW (Shutdown Mode) |
57mW (Normal Operation: 45Msps) |
0.3µW (Shutdown Mode) |
Excellent Dynamic Performance 48.5dB/48.3dB SNR at fIN = 5.5MHz/100MHz 70dBc/68dBc SFDR at fIN = 5.5MHz/100MHz |
48.5dB/48.3dB SNR at fIN = 5.5MHz/100MHz |
70dBc/68dBc SFDR at fIN = 5.5MHz/100MHz |
2.7V to 3.6V Single Analog Supply |
1.8V to 3.6V TTL/CMOS-Compatible Digital Outputs |
Fully Differential or Single-Ended Analog Inputs |
Internal/External Reference Option |
Multiplexed CMOS-Compatible Tri-State Outputs |
28-Pin Thin QFN Package |
Evaluation Kit Available (Order MAX1193EVKIT) |
Resolution (bits) | 8 |
---|---|
# Input Channels | 2 |
Sample Rate (Msps) (max) | 45 |
Data Bus Interface | µP/10 |
SFDR (dBc) (min) | 70 |
SINAD (dB) | 48.5 |
SNR (dB) | 48.5 |
THD (dB) | -70 |
DNL (±LSB) | 0.15 |
INL (±LSB) | 0.16 |
Package/Pins | TQFN/28 |
BudgetaryPrice (See Notes) | 4.74 |
Status: | Unknown |
---|---|
Series: | Dual 8-Bit Pipelined ADCs |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 45MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TQFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 8-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adc, 2-Ch, Pipelined, 8Bit, Tqfn-28 | Newark Electronics |
ADC, 2-CH, PIPELINED, 8BIT, TQFN-28 | element14 |
Where can I find additional details, specifications and documents for a MAX1193ETI+ ?
Additional datasheets, footprints and schematics for MAX1193ETI+ are listed on our Part Details page. You can also find images and similar parts to MAX1193ETI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1193ETI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1193ETI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1193ETI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1193ETI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1193ETI+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1193ETI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1193ETI+ often in real-time on the comparison pages.
What if I can't find stock of MAX1193ETI+ ?
You can fill out our help required form which you can use to request a quote for MAX1193ETI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.