MAX1192ETI+ by Analog Devices

Ultra-Low-Power, 22Msps, Dual 8-Bit ADC


The MAX1192 is an ultra-low-power, dual, 8-bit, 22Msps analog-to-digital converter (ADC). The device features two fully differential wideband track-and-hold (T/H) inputs. These inputs have a 440MHz bandwidth and accept fully differential or single-ended signals. The MAX1192 delivers a typical signal-to-noise and distortion (SINAD) of 48.6dB at an input frequency of 5.5MHz and a sampling rate of 22Msps while consuming only 27.3mW. This ADC operates from a 2.7V to 3.6V analog power supply. A separate 1.8V to 3.6V supply powers the digital output driver. In addition to ultra-low operating power, the MAX1192 features three power-down modes to conserve power during idle periods. Excellent dynamic performance, ultra-low power, and small size make the MAX1192 ideal for applications in imaging, instrumentation, and digital communications. An internal 1.024V precision bandgap reference sets the full-scale range of the ADC to ±0.512V. A flexible reference structure allows the MAX1192 to use its internal reference or accept an externally applied reference for applications requiring increased accuracy. The MAX1192 features parallel, multiplexed, CMOS-compatible tri-state outputs. The digital output format is offset binary. A separate digital power input accepts a voltage from 1.8V to 3.6V for flexible interfacing to different logic levels. The MAX1192 is available in a 5mm x 5mm, 28-pin thin QFN package, and is specified for the extended industrial (-40°C to +85°C) temperature range. For higher sampling frequency applications, refer to the MAX1195-MAX1198 dual 8-bit ADCs. See a parametric table of the complete family of pin-compatible, 8-bit high-speed ADCs.

Where to Buy

Prices starting from US$6.10

Distributor Stock
Logo for Farnell
Farnell
from US$8.74
No stock
Buy Now
Logo for element14
element14
from US$6.10
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Ultra-Low Power 27.3mW (Normal Operation: 22Msps) 1.8µW (Shutdown Mode)
27.3mW (Normal Operation: 22Msps)
1.8µW (Shutdown Mode)
Excellent Dynamic Performance 48.6dB/47.2dB SNR at fIN = 5.5MHz/125MHz 70dBc/69dBc SFDR at fIN = 5.5MHz/125MHz
48.6dB/47.2dB SNR at fIN = 5.5MHz/125MHz
70dBc/69dBc SFDR at fIN = 5.5MHz/125MHz
2.7V to 3.6V Single Analog Supply
1.8V to 3.6V TTL/CMOS-Compatible Digital Outputs
Fully Differential or Single-Ended Analog Inputs
Internal/External Reference Option
Multiplexed CMOS-Compatible Tri-State Outputs
28-Pin Thin QFN Package
Evaluation Kit Available (Order MAX1193EVKIT)

Specifications

Resolution (bits) 8
# Input Channels 2
Sample Rate (Msps) (max) 22
Data Bus Interface µP/10
SFDR (dBc) (min) 70
SINAD (dB) 48.6
SNR (dB) 48.6
THD (dB) -70
DNL (±LSB) 0.14
INL (±LSB) 0.15
Package/Pins TQFN/28
BudgetaryPrice (See Notes) 4.36


MAX1192ETI+ Data & Signal Conversion by Analog Devices

ADC 2-CH PIPELINED 8BIT TQFN-28

Status: Unknown
Series: Dual 8-Bit Pipelined ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resolution (Bits) 8bit
Sampling Rate 22MSPS
Input Channel Type Differential Single Ended
Data Interface Parallel
Supply Voltage Type Single
Supply Voltage Min 2.7V
Supply Voltage Max 3.6V
ADC / DAC Case Style TQFN
No. of Pins 28Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Dual 8-Bit Pipelined ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

ADC, 2-CH, PIPELINED, 8BIT, TQFN-28 | Farnell
Adc, 2-Ch, Pipelined, 8Bit, Tqfn-28 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX1192ETI+ ?

Additional datasheets, footprints and schematics for MAX1192ETI+ are listed on our Part Details page. You can also find images and similar parts to MAX1192ETI+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX1192ETI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1192ETI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1192ETI+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX1192ETI+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX1192ETI+ have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1192ETI+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX1192ETI+ often in real-time on the comparison pages.

What if I can't find stock of MAX1192ETI+ ?

You can fill out our help required form which you can use to request a quote for MAX1192ETI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay