Ultra-Low Power 12mW (Normal Operation: 7.5Msps) 0.3µW (Shutdown Mode) |
12mW (Normal Operation: 7.5Msps) |
0.3µW (Shutdown Mode) |
Excellent Dynamic Performance 48.7dB SNR at fIN = 1.875MHz 69dBc SFDR at fIN = 1.875MHz |
48.7dB SNR at fIN = 1.875MHz |
69dBc SFDR at fIN = 1.875MHz |
2.7V to 3.6V Single Analog Supply |
1.8V to 3.6V TTL/CMOS-Compatible Digital Outputs |
Fully Differential or Single-Ended Analog Inputs |
Internal/External Reference Option |
Multiplexed CMOS-Compatible Tri-State Outputs |
28-Pin Thin QFN Package |
Evaluation Kit Available (Order MAX1193EVKIT) |
Package/Pins | TQFN/28 |
---|
Status: | Unknown |
---|---|
Series: | Dual 8-Bit Pipelined ADCs |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 7.5MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TQFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 8-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ADC, 2-CH, PIPELINED, 8BIT, TQFN-28 | Farnell |
Adc, 2-Ch, Pipelined, 8Bit, Tqfn-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1191ETI+ ?
Additional datasheets, footprints and schematics for MAX1191ETI+ are listed on our Part Details page. You can also find images and similar parts to MAX1191ETI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1191ETI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1191ETI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1191ETI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1191ETI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1191ETI+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1191ETI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1191ETI+ often in real-time on the comparison pages.
What if I can't find stock of MAX1191ETI+ ?
You can fill out our help required form which you can use to request a quote for MAX1191ETI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.