Status: | Active |
---|---|
Series: | MAX1190 |
RoHS: | Unknown |
Single 3.3V Operation |
Excellent Dynamic Performance 57dB SINAD at fIN = 60MHz 64dBc SFDR at fIN = 60MHz |
57dB SINAD at fIN = 60MHz |
64dBc SFDR at fIN = 60MHz |
-71dBc Interchannel Crosstalk at fIN = 60MHz |
Low Power 492mW (Normal Operation) 10mW (Sleep Mode) 3.3µW (Shutdown Mode) |
492mW (Normal Operation) |
10mW (Sleep Mode) |
3.3µW (Shutdown Mode) |
0.08dB Gain and 0.8° Phase Matching |
Wide ±1VP-P Differential Analog Input Voltage Range |
400MHz -3dB Input Bandwidth |
On-Chip 2.048V Precision Bandgap Reference |
User-Selectable Output FormatTwo's Complement or Offset Binary |
Pin-Compatible, Lower-Speed, 10-Bit and 8-Bit Versions Available |
Resolution (bits) | 10 |
---|---|
# Input Channels | 2 |
Sample Rate (Msps) (max) | 120 |
Data Bus Interface | µP/10 |
SFDR (dBc) (min) | 67 |
SINAD (dB) | 57.5 |
SNR (dB) | 58.5 |
THD (dB) | -65 |
DNL (±LSB) | 0.66 |
INL (±LSB) | 3 |
Package/Pins | TQFP/48 |
BudgetaryPrice (See Notes) | 30.68 |
Status: | Unknown |
---|---|
Series: | Dual 10-Bit Pipelined ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 120MSPS |
Input Channel Type | Differential |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 3.1V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 10-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Dual 10-Bit, 120Msps, 3.3V, Lo | Analog Devices |
ADC, 2-CH, PIPELINED, 10BIT, TQFP-48 | Farnell |
Where can I find additional details, specifications and documents for a MAX1190ECM+D ?
Additional datasheets, footprints and schematics for MAX1190ECM+D are listed on our Part Details page. You can also find images and similar parts to MAX1190ECM+D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1190ECM+D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1190ECM+D price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1190ECM+D you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1190ECM+D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1190ECM+D have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX1190ECM+D .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1190ECM+D often in real-time on the comparison pages.
What if I can't find stock of MAX1190ECM+D ?
You can fill out our help required form which you can use to request a quote for MAX1190ECM+D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.