Status: | Active |
---|---|
Series: | MAX11905 |
RoHS: | Unknown |
High DC/AC Accuracy Provides Better Measurement Quality 20-Bit Resolution with No Missing Codes ±6 LSB INL and ±1 LSB DNL Maximum at 20 Bits 98.3dB SNR and 98.1dB SINAD at fIN = 10kHz -123dB THD at fIN = 10kHz |
20-Bit Resolution with No Missing Codes |
±6 LSB INL and ±1 LSB DNL Maximum at 20 Bits |
98.3dB SNR and 98.1dB SINAD at fIN = 10kHz |
-123dB THD at fIN = 10kHz |
High Sampling Rate SAR Architecture Enables Fast Settling and Acquisition 1.6Msps Throughput with No Pipeline Delay |
1.6Msps Throughput with No Pipeline Delay |
Integration Simplifies Design Integrated Reference Buffers, VREF = 2.5V to 3.6V ±VREF Unipolar Differential Analog Input Range |
Integrated Reference Buffers, VREF = 2.5V to 3.6V |
±VREF Unipolar Differential Analog Input Range |
Scalable Ultra-Low Power Supply Reduces Power Consumption 9mW at 1.6Msps |
9mW at 1.6Msps |
Flexible Low-Voltage Supplies Save Cost 1.8V Analog and Digital Core Supply 1.5V to 3.6V Digital Interface Supply 3.3V REFVDD Reference Buffer Supply |
1.8V Analog and Digital Core Supply |
1.5V to 3.6V Digital Interface Supply |
3.3V REFVDD Reference Buffer Supply |
Flexible, Industry-Standard Serial Interface and Small Package Reduce Size SPI-/QSPI™-/MICROWIRE®/DSP-Compatible 20-Pin, 4mm x 4mm, TQFN Package |
SPI-/QSPI™-/MICROWIRE®/DSP-Compatible |
20-Pin, 4mm x 4mm, TQFN Package |
Resolution (bits) (ADC) | 20 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 1600 |
Data Bus | DSP-Compatible SerialMicrowireQSPISPI |
ADC Architecture | SAR |
Diff/S.E. Input | Diff. Only |
External VREF (V) (min) | 2.5 |
External VREF (V) (max) | 3.6 |
Unipolar VIN (V) (max) | 3.6 |
INL (±LSB) | 6 |
Package/Pins | TQFN/20 |
BudgetaryPrice (See Notes) | 36.61 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 20bit |
---|---|
Sampling Rate | 1.6MSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
ADC / DAC Case Style | TQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
20bit 1.6Msps SAR Precision AD | Analog Devices |
ADC, 20BIT, 1.6MSPS, TQFN-20 | Farnell |
Where can I find additional details, specifications and documents for a MAX11905ETP+ ?
Additional datasheets, footprints and schematics for MAX11905ETP+ are listed on our Part Details page. You can also find images and similar parts to MAX11905ETP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11905ETP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11905ETP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11905ETP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11905ETP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11905ETP+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX11905ETP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11905ETP+ often in real-time on the comparison pages.
What if I can't find stock of MAX11905ETP+ ?
You can fill out our help required form which you can use to request a quote for MAX11905ETP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.