Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 20bit |
---|---|
Sampling Rate | 1MSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
ADC / DAC Case Style | TQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ADC, 20BIT, 1MSPS, TQFN-20 | Farnell |
Adc, 20Bit, 1Msps, Tqfn-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX11904ETP+?
Additional datasheets, footprints and schematics for MAX11904ETP+ are listed on our Part Details page. You can also find images and similar parts to MAX11904ETP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11904ETP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11904ETP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX11904ETP+ fall under?
The MAX11904ETP+ is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to MAX11904ETP+ when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11904ETP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11904ETP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11904ETP+ have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MAX11904ETP+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11904ETP+ often in real-time on the comparison pages.
What if I can't find stock of MAX11904ETP+?
You can fill out our help required form which you can use to request a quote for MAX11904ETP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.