Status: | Active |
---|---|
Series: | MAX1169 |
RoHS: | Unknown |
High-Speed I²C-Compatible Serial Interface 400kHz Fast Mode 1.7MHz High-Speed Mode |
400kHz Fast Mode |
1.7MHz High-Speed Mode |
+4.75V to +5.25V Single Supply |
+2.7V to +5.5V Adjustable Logic Level |
Internal +4.096V Reference |
External Reference: 1V to VAVDD |
Internal 4MHz Conversion Clock |
58.6ksps Sampling Rate |
AutoShutdown Between Conversions |
Low Power 5.0mW at 58.6ksps 4.2mW at 50ksps 2.0mW at 10ksps 0.23mW at 1ksps 3µW in Shutdown |
5.0mW at 58.6ksps |
4.2mW at 50ksps |
2.0mW at 10ksps |
0.23mW at 1ksps |
3µW in Shutdown |
Small 14-Pin TSSOP Package |
Resolution (bits) (ADC) | 16 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 58 |
Data Bus | I2C |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
Internal VREF (V) (nominal) | 4.096 |
External VREF (V) (min) | 1 |
External VREF (V) (max) | 5.25 |
Unipolar VIN (V) (max) | 4.096 |
INL (±LSB) | 2 |
Package/Pins | TSSOP/14 |
BudgetaryPrice (See Notes) | 18.22 |
Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 58.6kSPS |
Input Channel Type | Single Ended |
Data Interface | I2C |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
58.6ksps, 16-Bit, 2-Wire Seria | Analog Devices |
58.6ksps 16Bit 2Wire Serial ADC | RS |
ADC, 1-CH, SAR, 16BIT, 58.6KSPS, TSSOP14 | element14 |
Adc, 1-Ch, Sar, 16Bit, 58.6Ksps, Tssop14 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1169BEUD+ ?
Additional datasheets, footprints and schematics for MAX1169BEUD+ are listed on our Part Details page. You can also find images and similar parts to MAX1169BEUD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1169BEUD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1169BEUD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1169BEUD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1169BEUD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1169BEUD+ have stock available?
Authorised distributors including Analog Devices, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1169BEUD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1169BEUD+ often in real-time on the comparison pages.
What if I can't find stock of MAX1169BEUD+ ?
You can fill out our help required form which you can use to request a quote for MAX1169BEUD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.