Status: | Active |
---|---|
Series: | MAX11666 |
RoHS: | Unknown |
500ksps Conversion Rate, No Pipeline Delay |
12-/10-/8-Bit Resolution |
1-/2-Channel, Single-Ended Analog Inputs |
Low-Noise 73dB SNR |
Variable I/O: 1.5V to 3.6V (Dual-Channel Only) Allows the Serial Interface to Connect Directly to 1.5V, 1.8V, 2.5V, or 3V Digital Systems |
Allows the Serial Interface to Connect Directly to 1.5V, 1.8V, 2.5V, or 3V Digital Systems |
2.2V to 3.6V Supply Voltage |
Low Power 3.3mW Very Low Power Consumption at 8µA/ksps |
3.3mW |
Very Low Power Consumption at 8µA/ksps |
External Reference Input (Dual-Channel Devices Only) |
1.3µA Power-Down Current |
SPI-/QSPI-/MICROWIRE-Compatible Serial Interface |
10-Pin, 3mm x 5mm µMAX Package |
6-Pin, 2.8mm x 2.9mm SOT23 Package |
Wide -40°C to +125°C Operation |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 2 |
Conv. Rate (ksps) (max) | 500 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
External VREF (V) (min) | 1 |
External VREF (V) (max) | 3.65 |
Unipolar VIN (V) (max) | 3.6 |
INL (±LSB) | 1 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 1.71 |
Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 500kSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
12-Bit 500ksps ADCs, Small, Lo | Analog Devices |
4-/6-/8-CHANNEL, 16-/14-BIT, SIMULTANEOUS-SAMPLING ADCS | Avnet Asia |
ADC, 2-CH, SAR, 12BIT, 500KSPS, UMAX-10 | Farnell |
Adc, 2-Ch, Sar, 12Bit, 500Ksps, Umax-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX11666AUB+T ?
Additional datasheets, footprints and schematics for MAX11666AUB+T are listed on our Part Details page. You can also find images and similar parts to MAX11666AUB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11666AUB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11666AUB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11666AUB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11666AUB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11666AUB+T have stock available?
Authorised distributors including Analog Devices, element14, Avnet Asia, Farnell and Newark Electronics have stock available or on a lead time for MAX11666AUB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11666AUB+T often in real-time on the comparison pages.
What if I can't find stock of MAX11666AUB+T ?
You can fill out our help required form which you can use to request a quote for MAX11666AUB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.