MAX11636EEE+ by Analog Devices

12-Bit, 300ksps ADCs with Differential Track/Hold, and Internal Reference


The MAX11634–MAX11637 are serial 12-bit analog-to-digital converters (ADCs) with an internal reference and true differential track/hold. These devices feature on-chip FIFO, scan mode, internal clock mode, internal averaging, and AutoShutdown™. The maximum sampling rate is 300ksps using an external clock. The MAX11636/MAX11637 have 8 input channels and the MAX11634/ MAX11635 have 4 input channels. These four devices operate from either a +3V supply or a +5V supply, and contain a 10MHz SPI™-/QSPI™-/MICROWIRE™-compatible serial port. The MAX11634–MAX11637 are available in a 16-pin QSOP package. All four devices are specified over the extended -40°C to +85°C temperature range.

Where to Buy

Prices starting from US$5.15

Distributor Stock
Logo for Farnell
Farnell
from US$6.22
No stock
Buy Now
Logo for element14
element14
from US$5.15
-
Buy Now

Features

Analog Multiplexer with True Differential Track/Hold 8-/4-Channel Single Ended 4-/2-Channel True Differential Unipolar or Bipolar Inputs
8-/4-Channel Single Ended
4-/2-Channel True Differential
Unipolar or Bipolar Inputs
Single Supply 2.7V to 3.6V (MAX11635/MAX11637) 4.75V to 5.25V (MAX11634/MAX11636)
2.7V to 3.6V (MAX11635/MAX11637)
4.75V to 5.25V (MAX11634/MAX11636)
External Reference: 1V to VDD
16-Entry First-In/First-Out (FIFO)
Scan Mode, Internal Averaging, and Internal Clock
Accuracy: ±1 LSB INL, ±1 LSB DNL, No Missing Codes Over Temperature
10MHz 3-Wire SPI-/QSPI-/MICROWIRE-Compatible Interface
Small 16-Pin QSOP Package

Specifications

Resolution (bits) (ADC) 12
# Input Channels 8
Conv. Rate (ksps) (max) 300
Data Bus SPI
ADC Architecture SAR
Diff/S.E. Input Both
Internal VREF (V) (nominal) 4.096
External VREF (V) (min) 0
External VREF (V) (max) 5.25
Unipolar VIN (V) (max) 4.096
Bipolar VIN (±V) (max) 2.048
INL (±LSB) 1
Package/Pins QSOP/16
BudgetaryPrice (See Notes) 3.53


MAX11636EEE+ Data & Signal Conversion by Analog Devices

ADC 8-CH SAR 12BIT 300KSPS QSOP-16

Status: Unknown
Series: Octal 12-Bit SAR ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resolution (Bits) 12bit
Sampling Rate 300kSPS
Input Channel Type Differential Single Ended
Data Interface SPI
Supply Voltage Type Single
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
ADC / DAC Case Style QSOP
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Octal 12-Bit SAR ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

ADC, 8-CH, SAR, 12BIT, 300KSPS, QSOP-16 | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX11636EEE+ ?

Additional datasheets, footprints and schematics for MAX11636EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX11636EEE+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX11636EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11636EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11636EEE+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX11636EEE+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX11636EEE+ have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX11636EEE+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX11636EEE+ often in real-time on the comparison pages.

What if I can't find stock of MAX11636EEE+ ?

You can fill out our help required form which you can use to request a quote for MAX11636EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay