Status: | Active |
---|---|
Series: | MAX1162 |
RoHS: | Unknown |
16-Bit Resolution, No Missing Codes |
+5V Single-Supply Operation |
Adjustable Logic Level (+2.7V to +5.25V) |
Input-Voltage Range: 0 to VREF |
Internal Track/Hold, 4MHz Input Bandwidth |
SPI/QSPI/MICROWIRE-Compatible Serial Interface |
Small 10-Pin µMAX or 10-Pin DFN Package |
Low Power 2.75mA at 200ksps 140µA at 10ksps 0.1µA in Power-Down Mode |
2.75mA at 200ksps |
140µA at 10ksps |
0.1µA in Power-Down Mode |
Resolution (bits) (ADC) | 16 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 200 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
External VREF (V) (min) | 3.8 |
External VREF (V) (max) | 5.25 |
Unipolar VIN (V) (max) | 4.096 |
INL (±LSB) | 4 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 18.87 |
Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
16-Bit, +5V, 200ksps ADC with | Analog Devices |
ADC, 1-CH, SAR, 16BIT, 200KSPS, UMAX-10 | Farnell |
Where can I find additional details, specifications and documents for a MAX1162BCUB+ ?
Additional datasheets, footprints and schematics for MAX1162BCUB+ are listed on our Part Details page. You can also find images and similar parts to MAX1162BCUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1162BCUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1162BCUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1162BCUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1162BCUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1162BCUB+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX1162BCUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1162BCUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX1162BCUB+ ?
You can fill out our help required form which you can use to request a quote for MAX1162BCUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.