Status: | Active |
---|---|
Series: | MAX11616 |
RoHS: | Unknown |
High-Speed I²C-Compatible Serial Interface 400kHz Fast Mode 1.7MHz High-Speed Mode |
400kHz Fast Mode |
1.7MHz High-Speed Mode |
Single-Supply 2.7V to 3.6V (MAX11613/MAX11615/MAX11617) 4.5V to 5.5V (MAX11612/MAX11614/MAX11616) |
2.7V to 3.6V (MAX11613/MAX11615/MAX11617) |
4.5V to 5.5V (MAX11612/MAX11614/MAX11616) |
Ultra-Small Packages 8-Pin µMAX (MAX11612/MAX11613) 1.9mm x 2.2mm, 12-Bump WLP (MAX11613) 16-Pin QSOP (MAX11614–MAX11617) 2.14mm x 2.0mm, 16-Bump WLP (MAX11615/MAX11617) |
8-Pin µMAX (MAX11612/MAX11613) |
1.9mm x 2.2mm, 12-Bump WLP (MAX11613) |
16-Pin QSOP (MAX11614–MAX11617) |
2.14mm x 2.0mm, 16-Bump WLP (MAX11615/MAX11617) |
Internal Reference 2.048V (MAX11613/MAX11615/MAX11617) 4.096V (MAX11612/MAX11614/MAX11616) |
2.048V (MAX11613/MAX11615/MAX11617) |
4.096V (MAX11612/MAX11614/MAX11616) |
External Reference: 1V to VDD |
Internal Clock |
4-Channel Single-Ended or 2-Channel Fully Differential (MAX11612/MAX11613) |
8-Channel Single-Ended or 4-Channel Fully Differential (MAX11614/MAX11615) |
12-Channel Single-Ended or 6-Channel Fully Differential (MAX11616/MAX11617) |
Internal FIFO with Channel-Scan Mode |
Low Power 670µA at 94.4ksps 230µA at 40ksps 60µA at 10ksps 6µA at 1ksps 0.5µA in Power-Down Mode |
670µA at 94.4ksps |
230µA at 40ksps |
60µA at 10ksps |
6µA at 1ksps |
0.5µA in Power-Down Mode |
Software-Configurable Unipolar/Bipolar |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 12 |
Conv. Rate (ksps) (max) | 94.4 |
Data Bus | I2C |
ADC Architecture | SAR |
Diff/S.E. Input | Both |
Internal VREF (V) (nominal) | 4.096 |
External VREF (V) (min) | 1 |
External VREF (V) (max) | 5.5 |
Unipolar VIN (V) (max) | 4.096 |
Bipolar VIN (±V) (max) | 2.048 |
INL (±LSB) | 1 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 4.89 |
Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 94.4kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | I2C |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adc, 12-Ch, Sar, 12Bit, 94.4Ksps, Qsop16 | Newark Electronics |
ADC, 12-CH, SAR, 12BIT, 94.4KSPS, QSOP16 | element14 |
Where can I find additional details, specifications and documents for a MAX11616EEE+ ?
Additional datasheets, footprints and schematics for MAX11616EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX11616EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11616EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11616EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11616EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11616EEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11616EEE+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX11616EEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11616EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX11616EEE+ ?
You can fill out our help required form which you can use to request a quote for MAX11616EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.