Status: | Production |
---|---|
Series: | MAX11605 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 188kSPS |
Input Channel Type | Pseudo Differential Single Ended |
Data Interface | I2C |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adc, 12-Ch, Sar, 8Bit, 188Ksps, Qsop-16 | Newark Electronics |
ADC, 12-CH, SAR, 8BIT, 188KSPS, QSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX11605EEE+?
Additional datasheets, footprints and schematics for MAX11605EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX11605EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11605EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11605EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX11605EEE+ fall under?
The MAX11605EEE+ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to MAX11605EEE+ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11605EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11605EEE+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX11605EEE+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX11605EEE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11605EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX11605EEE+?
You can fill out our help required form which you can use to request a quote for MAX11605EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.