MAX11603EEE+ by Analog Devices

2.7V to 3.6V and 4.5V to 5.5V, Low-Power, 4-/8-/12-Channel, 2-Wire Serial 8-Bit ADCs


The MAX11600–MAX11605 low-power, 8-bit, multichannel, analog-to-digital converters (ADCs) feature internal track/hold (T/H), voltage reference, clock, and an I²C-compatible 2-wire serial interface. These devices operate from a single supply and require only 350µA at the maximum sampling rate of 188ksps. AutoShutdown™ powers down the devices between conversions, reducing supply current to less than 1µA at low throughput rates. The MAX11600/MAX11601 provide 4 analog input channels each, the MAX11602/MAX11603 provide 8 analog input channels each while the MAX11604/MAX11605 provide 12 analog input channels. The analog inputs are software configurable for unipolar or bipolar and single-ended or pseudo-differential operation. The full-scale analog input range is determined by the internal reference or by an externally applied reference voltage ranging from 1V to VDD. The MAX11601/MAX11603/MAX11605 feature a 2.048V internal reference and the MAX11600/MAX11602/MAX11604 feature a 4.096V internal reference. The MAX11600/MAX11601 are available in 8-pin SOT23 packages. The MAX11602–MAX11605 are available in 16-pin QSOP packages. The MAX11600–MAX11605 are guaranteed over the extended industrial temperature range (-40°C to +85°C). Refer to the MAX11606–MAX11611 for 10-bit devices and to the MAX11612–MAX11617 for 12-bit devices.

Where to Buy

Prices starting from US$2.09

Distributor Stock
Logo for Farnell
Farnell
from US$2.09
14
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.71
14
in stock
Buy Now
Logo for element14
element14
from US$2.10
14
in stock
Buy Now

Features

High-Speed I²C-Compatible Serial Interface 400kHz Fast Mode 1.7MHz High-Speed Mode
400kHz Fast Mode
1.7MHz High-Speed Mode
Single Supply 2.7V to 3.6V (MAX11601/MAX11603/MAX11605) 4.5V to 5.5V (MAX11600/MAX11602/MAX11604)
2.7V to 3.6V (MAX11601/MAX11603/MAX11605)
4.5V to 5.5V (MAX11600/MAX11602/MAX11604)
Internal Reference 2.048V (MAX11601/MAX11603/MAX11605) 4.096V (MAX11600/MAX11602/MAX11604)
2.048V (MAX11601/MAX11603/MAX11605)
4.096V (MAX11600/MAX11602/MAX11604)
External Reference: 1V to VDD
Internal Clock
4-Channel Single-Ended or 2-Channel Pseudo-Differential (MAX11600/MAX11601)
8-Channel Single-Ended or 4-Channel Pseudo-Differential (MAX11602/MAX11603)
12-Channel Single-Ended or 6-Channel Pseudo-Differential (MAX11604/MAX11605)
Internal FIFO with Channel-Scan Mode
Low Power 350µA at 188ksps 110µA at 75ksps 8µA at 10ksps 1µA in Power-Down Mode
350µA at 188ksps
110µA at 75ksps
8µA at 10ksps
1µA in Power-Down Mode
Software Configurable Unipolar/Bipolar
Small Packages 8-Pin SOT23 (MAX11600/MAX11601) 16-Pin QSOP (MAX11602–MAX11605)
8-Pin SOT23 (MAX11600/MAX11601)
16-Pin QSOP (MAX11602–MAX11605)

Specifications

Resolution (bits) (ADC) 8
# Input Channels 8
Conv. Rate (ksps) (max) 188
Data Bus I2C
ADC Architecture SAR
Diff/S.E. Input Both
Internal VREF (V) (nominal) 2.048
External VREF (V) (min) 1
External VREF (V) (max) 3.6
Unipolar VIN (V) (max) 2.048
Bipolar VIN (±V) (max) 1.024
INL (±LSB) 1
Package/Pins QSOP/16
BudgetaryPrice (See Notes) 1.64


MAX11603EEE+ Data & Signal Conversion by Analog Devices

ADC 8-CH SAR 8BIT 188KSPS QSOP-16

Status: Unknown
Series: Octal 8-Bit SAR ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resolution (Bits) 8bit
Sampling Rate 188kSPS
Input Channel Type Pseudo Differential Single Ended
Data Interface I2C
Supply Voltage Type Single
Supply Voltage Min 2.7V
Supply Voltage Max 3.6V
ADC / DAC Case Style QSOP
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Octal 8-Bit SAR ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Adc, 8-Ch, Sar, 8Bit, 188Ksps, Qsop-16 | Newark Electronics
ADC, 8-CH, SAR, 8BIT, 188KSPS, QSOP-16 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX11603EEE+ ?

Additional datasheets, footprints and schematics for MAX11603EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX11603EEE+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX11603EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11603EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11603EEE+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX11603EEE+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX11603EEE+ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX11603EEE+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX11603EEE+ often in real-time on the comparison pages.

What if I can't find stock of MAX11603EEE+ ?

You can fill out our help required form which you can use to request a quote for MAX11603EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay