Status: | Active |
---|---|
Series: | MAX1153 |
RoHS: | Unknown |
Monitor 10 Signals Without Processor Intervention |
Eight External Channels Programmable as Temperature or Voltage Monitors |
Intelligent Circuitry for Reliable Autonomous Measurement Programmable Digital Averaging Filter Programmable Fault Counter |
Programmable Digital Averaging Filter |
Programmable Fault Counter |
Precision Measurements 10-Bit Resolution ±0.5 LSB INL, ±0.5 LSB DNL ±0.75°C Temperature Accuracy (typ) |
10-Bit Resolution |
±0.5 LSB INL, ±0.5 LSB DNL |
±0.75°C Temperature Accuracy (typ) |
Flexible Automatic Channel Scan Sequencer with Programmable Intervals Programmable Inputs: Single Ended/Differential, Voltage/Temperature Programmable Wait State |
Automatic Channel Scan Sequencer with Programmable Intervals |
Programmable Inputs: Single Ended/Differential, Voltage/Temperature |
Programmable Wait State |
Internal 2.5V/4.096V Reference (MAX1153/MAX1154) |
Remote Temperature Sensing Up to 10m (Differential Mode) |
Single 3V or 5V Supply Operation |
Small 16-Pin TSSOP Package |
Resolution (bits) (ADC) | 10 |
---|---|
# Input Channels | 10 |
Conv. Rate (ksps) (max) | 94 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | Both |
Internal VREF (V) (nominal) | 2.5 |
External VREF (V) (min) | 1 |
External VREF (V) (max) | 3.65 |
Unipolar VIN (V) (max) | 2.5 |
Bipolar VIN (±V) (max) | 1.25 |
INL (±LSB) | 0.5 |
Package/Pins | TSSOP/16 |
BudgetaryPrice (See Notes) | 6.72 |
Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 94kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Stand-Alone, 10-Channel, 10-Bi | Analog Devices |
ADC, 10-CH, SAR, 10BIT, 94KSPS, TSSOP-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX1153BEUE+ ?
Additional datasheets, footprints and schematics for MAX1153BEUE+ are listed on our Part Details page. You can also find images and similar parts to MAX1153BEUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1153BEUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1153BEUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1153BEUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1153BEUE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1153BEUE+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX1153BEUE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1153BEUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1153BEUE+ ?
You can fill out our help required form which you can use to request a quote for MAX1153BEUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.