Status: | Active |
---|---|
Series: | MAX1147 |
RoHS: | Unknown |
8-Channel Single-Ended or 4-Channel Differential Inputs (MAX1148/MAX1149) |
4-Channel Single-Ended or 2-Channel Differential Inputs (MAX1146/MAX1147) |
Internal Multiplexer and T/H |
Single-Supply Operation 4.75V to 5.25V Supply (MAX1146/MAX1148) 2.7V to 3.6V Supply (MAX1147/MAX1149) |
4.75V to 5.25V Supply (MAX1146/MAX1148) |
2.7V to 3.6V Supply (MAX1147/MAX1149) |
Internal Reference +4.096V (MAX1146/MAX1148) +2.500V (MAX1147/MAX1149) |
+4.096V (MAX1146/MAX1148) |
+2.500V (MAX1147/MAX1149) |
116ksps Sampling Rate |
Low Power 1.1mA (116ksps) 120µA (10ksps) 12µA (1ksps) 300nA (Power-Down Mode) |
1.1mA (116ksps) |
120µA (10ksps) |
12µA (1ksps) |
300nA (Power-Down Mode) |
SPI-/QSPI-/MICROWIRE Compatible |
20-Pin TSSOP |
Resolution (bits) (ADC) | 14 |
---|---|
# Input Channels | 4 |
Conv. Rate (ksps) (max) | 116 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | Both |
Internal VREF (V) (nominal) | 2.5 |
External VREF (V) (min) | 1.5 |
External VREF (V) (max) | 3.3 |
Unipolar VIN (V) (max) | 2.5 |
Bipolar VIN (±V) (max) | 2.5 |
INL (±LSB) | 0.7 |
Package/Pins | TSSOP/20 |
BudgetaryPrice (See Notes) | 14 |
Status: | Unknown |
---|---|
Series: | Quad 14-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 116kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 70°C |
Product Range | Quad 14-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Multichannel, True-Differentia | Analog Devices |
Adc, Quad, Sar, 14Bit, 116Ksps, Tssop-20 | Newark Electronics |
ADC, QUAD, SAR, 14BIT, 116KSPS, TSSOP-20 | element14 |
ADC Single SAR 116ksps 14-bit Serial 20-Pin TSSOP | Avnet Asia |
IC, ADC, SERIAL 14 BIT, 4-CH, SMD | Farnell |
Where can I find additional details, specifications and documents for a MAX1147BCUP+ ?
Additional datasheets, footprints and schematics for MAX1147BCUP+ are listed on our Part Details page. You can also find images and similar parts to MAX1147BCUP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1147BCUP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1147BCUP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1147BCUP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1147BCUP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1147BCUP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Avnet Asia and Farnell have stock available or on a lead time for MAX1147BCUP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1147BCUP+ often in real-time on the comparison pages.
What if I can't find stock of MAX1147BCUP+ ?
You can fill out our help required form which you can use to request a quote for MAX1147BCUP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.