Status: | Active |
---|---|
Series: | MAX11337 |
RoHS: | Unknown |
Highly Integrated Precision ADC Saves Space While Retaining Flexibility ±1 LSB INL, ±1 LSB DNL, No Missing Codes 70dB SINAD at 100kHz 500ksps Conversion Rate with No Pipeline Delay |
±1 LSB INL, ±1 LSB DNL, No Missing Codes |
70dB SINAD at 100kHz |
500ksps Conversion Rate with No Pipeline Delay |
Analog Multiplexer with True Differential Track/Hold: Any Combination of Single-Ended, Differential and Pseudo-Differential Input Pin Pairs Allowed 16-/8-/4-Channel Single-Ended 12-/8-/4-Channel Fully-Differential Pairs 15-/8-/4-Channel Pseudo-Differential Relative to a Common Input |
16-/8-/4-Channel Single-Ended |
12-/8-/4-Channel Fully-Differential Pairs |
15-/8-/4-Channel Pseudo-Differential Relative to a Common Input |
Two Software-Selectable Bipolar Input Ranges: ±VREF+/2, ±VREF+ |
External Differential Reference (1V to VDD) |
32-Pin, 5mm x 5mm TQFN Package |
SampleSet™ Technology Brings Extreme Flexibility to Program Input Configurations Per Channel and Sampling Sequence to Optimize Interface to the Microcontroller User-Defined Channel Sequence with Maximum Length of 256 Scan Modes, Internal Averaging, and Internal Clock 16-Entry First-In/First-Out (FIFO) |
User-Defined Channel Sequence with Maximum Length of 256 |
Scan Modes, Internal Averaging, and Internal Clock |
16-Entry First-In/First-Out (FIFO) |
Post-Mux Signal Access Allows for External Signal Conditioning Between the Mux and the ADC Even for Differential Signals Externally Accessible Multiplex Output and ADC Input |
Externally Accessible Multiplex Output and ADC Input |
Low-Power Consumption Extends Battery Life for Portable Applications 1.5V to 3.6V Digital I/O Supply Voltage 2.35V to 3.6V Supply Voltage 4.2mW at 500ksps with 3V Supplies 2µA Full-Shutdown Current |
1.5V to 3.6V Digital I/O Supply Voltage |
2.35V to 3.6V Supply Voltage |
4.2mW at 500ksps with 3V Supplies |
2µA Full-Shutdown Current |
Easy to Interface with Most Microcontrollers 16MHz, 3-Wire SPI-/QSPI-/MICROWIRE-/DSP-Compatible Serial Interface |
16MHz, 3-Wire SPI-/QSPI-/MICROWIRE-/DSP-Compatible Serial Interface |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 16 |
Conv. Rate (ksps) (max) | 500 |
Data Bus | 3-Wire SPIDSP-Compatible SerialMicrowireQSPI |
ADC Architecture | SAR |
Diff/S.E. Input | Both |
External VREF (V) (min) | 2.35 |
External VREF (V) (max) | 3.6 |
Unipolar VIN (V) (max) | 3.6 |
Bipolar VIN (±V) (max) | 3.6 |
INL (±LSB) | 1 |
Package/Pins | TQFN/32 |
BudgetaryPrice (See Notes) | 4.28 |
Status: | Unknown |
---|---|
Series: | Quad 8-Bit Flash ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 500kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.35V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Quad 8-Bit Flash ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
500Ksps, Low-Power, Serial 12- | Analog Devices |
Adc, 16-Ch, Sar, 12Bit, 500Ksps, Tqfn-32 | Newark Electronics |
ADC, 16-CH, SAR, 12BIT, 500KSPS, TQFN-32 | element14 |
Where can I find additional details, specifications and documents for a MAX11337ATJ+ ?
Additional datasheets, footprints and schematics for MAX11337ATJ+ are listed on our Part Details page. You can also find images and similar parts to MAX11337ATJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11337ATJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11337ATJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11337ATJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11337ATJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11337ATJ+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX11337ATJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11337ATJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX11337ATJ+ ?
You can fill out our help required form which you can use to request a quote for MAX11337ATJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.