Status: | Active |
---|---|
Series: | MAX11311 |
RoHS: | Unknown |
12 Configurable Mixed-Signal Ports Maximize Design Flexibility Across Platforms Up to 12 12-Bit ADC Inputs Single-Ended, Differential, or Pseudo-Differential Range Options: 0 to 2.5V, ±5V, 0 to +10V, -10V to 0V Programmable Sample Averaging Per ADC Port Unique Voltage Reference for Each ADC PIXI Port Up to 12 12-Bit DAC Outputs Range Options: ±5V, 0 to +10V, -10V to 0V 25mA Current Drive Capability with Overcurrent Protection Up to 12 General-Purpose Digital I/Os 0 to +5V GPI Input Range 0 to +2.5V GPI Programmable Threshold Range 0 to +10V GPO Programmable Output Range Logic-Level Shifting Between Any Two Pins 60Ω Analog Switch Between Adjacent PIXI Ports Internal/External Temperature Sensors, ±1°C Accuracy |
Up to 12 12-Bit ADC Inputs Single-Ended, Differential, or Pseudo-Differential Range Options: 0 to 2.5V, ±5V, 0 to +10V, -10V to 0V Programmable Sample Averaging Per ADC Port Unique Voltage Reference for Each ADC PIXI Port |
Single-Ended, Differential, or Pseudo-Differential Range Options: 0 to 2.5V, ±5V, 0 to +10V, -10V to 0V |
Programmable Sample Averaging Per ADC Port |
Unique Voltage Reference for Each ADC PIXI Port |
Up to 12 12-Bit DAC Outputs Range Options: ±5V, 0 to +10V, -10V to 0V 25mA Current Drive Capability with Overcurrent Protection |
Range Options: ±5V, 0 to +10V, -10V to 0V |
25mA Current Drive Capability with Overcurrent Protection |
Up to 12 General-Purpose Digital I/Os 0 to +5V GPI Input Range 0 to +2.5V GPI Programmable Threshold Range 0 to +10V GPO Programmable Output Range Logic-Level Shifting Between Any Two Pins |
0 to +5V GPI Input Range |
0 to +2.5V GPI Programmable Threshold Range |
0 to +10V GPO Programmable Output Range |
Logic-Level Shifting Between Any Two Pins |
60Ω Analog Switch Between Adjacent PIXI Ports |
Internal/External Temperature Sensors, ±1°C Accuracy |
Adapts to Specific Application Requirements and Allows for Easy Reconfiguration as System Needs Change |
Configurability of Functions Enables Optimized PCB Layout |
Reduces BOM Cost with Fewer Components in Small Footprint 25mm2 32-Pin TQFN |
25mm2 32-Pin TQFN |
Resolution (bits) | 12 |
---|---|
# Channels | 12 |
Interface | Serial - SPI |
Output Type | Voltage- Buffered |
Reference | Int./Ext. |
INL (±LSB) (max) | 1.5 |
Supply Range (V) (min) | 4.75 |
Supply Range (V) (max) | 5.25 |
ICC (mA) (max) | 18 |
Settling Time (µs) (typ) | 40 |
Package/Pins | TQFN/32 |
BudgetaryPrice (See Notes) | 4.6 |
Status: | Unknown |
---|---|
Series: | Quad 8-Bit Flash ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 400kSPS |
Input Channel Type | Differential Pseudo Differential Single Ended |
Data Interface | I2C |
Supply Voltage Type | Single |
Supply Voltage Min | 5.25V |
Supply Voltage Max | 4.75V |
ADC / DAC Case Style | TQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | Quad 8-Bit Flash ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
PIXI, 12-Port Programmable Mix | Analog Devices |
ADC, 12BIT, 400KSPS, 5.25V, TQFN-32 | element14 |
Where can I find additional details, specifications and documents for a MAX11311GTJ+ ?
Additional datasheets, footprints and schematics for MAX11311GTJ+ are listed on our Part Details page. You can also find images and similar parts to MAX11311GTJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11311GTJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11311GTJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11311GTJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11311GTJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11311GTJ+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX11311GTJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11311GTJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX11311GTJ+ ?
You can fill out our help required form which you can use to request a quote for MAX11311GTJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.