Status: | Active |
---|---|
Series: | MAX11270EVKIT |
RoHS: | Unknown |
High-Speed USB, FMC Connector, and PMOD Connector |
5MHz SPI Interface |
Various Sample Sizes and Sample Rates |
Collects Up to 1 Million Samples (with FPGA Platform) |
Time Domain, Frequency Domain, and Histogram Plotting |
Save Plots as jpg, bmp or csv |
Sync In and Sync Out for Coherent Sampling (with FPGA Platform) |
On-Board DAC (MAX542) for DC Signal-Level Generation |
On-Board Voltage Reference (MAX6126) |
Proven PCB Layout |
Fully Assembled and Tested |
Windows XP-, Windows 7-, and Windows 8.1-Compatible Software |
Savable ADC Configurations |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX11270 |
No. of Bits | 24bit |
Sample Rate | 64kSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board MAX11270 Software |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 24bit 64KSPS ADC USB/FMC/PMOD Connector Standalone/FPGA/User-supplied SPI Mode 12V Supply |
Evaluation Kit for the 24-bit, | Analog Devices |
Evaluation Board, 24Bit Adc | Newark Electronics |
EVALUATION BOARD, 24BIT ADC | element14 |
Where can I find additional details, specifications and documents for a MAX11270EVKIT# ?
Additional datasheets, footprints and schematics for MAX11270EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX11270EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11270EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11270EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11270EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11270EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11270EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX11270EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11270EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX11270EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX11270EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.