Status: | Active |
---|---|
Series: | MAX11214 |
RoHS: | Unknown |
High Resolution for Instrumentation Applications that Require a Wide Dynamic Range 134dB SNR at 15.6sps 124dB SNR at 500sps 21-Bit Noise-Free Resolution at 50sps 18.6-Bit Noise-Free Resolution at 1ksps |
134dB SNR at 15.6sps |
124dB SNR at 500sps |
21-Bit Noise-Free Resolution at 50sps |
18.6-Bit Noise-Free Resolution at 1ksps |
Longer Battery Life for Portable Applications 1.2mA Operating Mode Current from AVDD 2.6mA PGA Low-Noise Mode Current from AVDD 1μA Sleep Current |
1.2mA Operating Mode Current from AVDD |
2.6mA PGA Low-Noise Mode Current from AVDD |
1μA Sleep Current |
High Accuracy for DC Measurements 1ppm INL (typ), 4ppm (max) |
1ppm INL (typ), 4ppm (max) |
Single or Split Analog Supplies Provide Input Voltage Range Flexibility 2.7V to 3.6V (Single Supply) or ±1.8V (Split Supplies) |
2.7V to 3.6V (Single Supply) or ±1.8V (Split Supplies) |
Flexible High-Performance Filter Architecture Simplifies Design Programmable SINC + FIR + IIR Linear or Minimum Phase Response Programmable Highpass Filter Selectable FIR Data Rates: 62.5sps to 8ksps |
Programmable SINC + FIR + IIR |
Linear or Minimum Phase Response |
Programmable Highpass Filter |
Selectable FIR Data Rates: 62.5sps to 8ksps |
Enables System Integration Low-Noise PGA with Gains of 1, 2, 4, 8, 16, 32, 64, 128 Signal Buffer Optional 3 General-Purpose I/Os |
Low-Noise PGA with Gains of 1, 2, 4, 8, 16, 32, 64, 128 |
Signal Buffer Optional |
3 General-Purpose I/Os |
Enables Integrated Part and System Calibration Capability for Gain and Offset |
Robust 24-Pin TSSOP Packaging |
Resolution (bits) (ADC) | 24 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 32 |
Data Bus | SPI |
ADC Architecture | Sigma-Delta |
Diff/S.E. Input | Both |
External VREF (V) (min) | 0 |
External VREF (V) (max) | 3.6 |
Unipolar VIN (V) (max) | 3.6 |
Bipolar VIN (±V) (max) | 1.8 |
INL (±LSB) | 4 |
Package/Pins | TSSOP/24 |
BudgetaryPrice (See Notes) | 39.18 |
Status: | Unknown |
---|---|
Series: | Single 24-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 32kSPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 24-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
24-bit, 1-channel Delta Sigma | Analog Devices |
Adc, 24Bit, Sigma-Delta, 32Ksps, 85Deg C | Newark Electronics |
ADC, 24BIT, SIGMA-DELTA, 32KSPS, 85DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX11214EUG+ ?
Additional datasheets, footprints and schematics for MAX11214EUG+ are listed on our Part Details page. You can also find images and similar parts to MAX11214EUG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11214EUG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11214EUG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11214EUG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11214EUG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11214EUG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX11214EUG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11214EUG+ often in real-time on the comparison pages.
What if I can't find stock of MAX11214EUG+ ?
You can fill out our help required form which you can use to request a quote for MAX11214EUG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.