Status: | Active |
---|---|
Series: | MAX11206 |
RoHS: | Unknown |
20-Bit Noise-Free Resolution |
570nVRMS Noise at 10sps, ±3.6VFS Input |
3ppm INL (typ), 10ppm (max) |
No Missing Codes |
Ultra-Low Power Dissipation Operating-Mode Current Drain < 300µA (max) Sleep-Mode Current Drain < 0.4µA |
Operating-Mode Current Drain < 300µA (max) |
Sleep-Mode Current Drain < 0.4µA |
Programmable Gain (1 to 128) (MAX11206) |
Four SPI-Controlled GPIOs for External Mux Control |
2.7V to 3.6V Analog Supply Voltage Range |
1.7V to 3.6V Digital and I/O Supply Voltage Range |
Fully Differential Signal and Reference Inputs |
High-Impedance Inputs Optional Input Buffers on Both Signal and Reference Inputs |
Optional Input Buffers on Both Signal and Reference Inputs |
> 100dB (min) 50Hz/60Hz Rejection |
SPI-, QSPI™-, MICROWIRE®-Compatible Serial Interface |
On-Demand Offset and Gain Self-Calibration and System Calibration |
User-Programmable Offset and Gain Registers |
-40°C to +85°C Operating Temperature Range |
±2kV ESD Protection |
Lead(Pb)-Free and RoHS-Compliant QSOP Package |
Resolution (bits) (ADC) | 20 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 0.48 |
Data Bus | SPI |
ADC Architecture | Sigma-Delta |
Diff/S.E. Input | Both |
External VREF (V) (min) | 0 |
External VREF (V) (max) | 3.6 |
Unipolar VIN (V) (max) | 3.6 |
Bipolar VIN (±V) (max) | 3.6 |
INL (±LSB) | 10 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 2.71 |
Status: | Unknown |
---|---|
Series: | Single 20-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 20bit |
---|---|
Sampling Rate | 480SPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 20-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ADC, 1-CH, SIGMA-DELTA, 20BIT, QSOP-16 | element14 |
Adc, 1-Ch, Sigma-Delta, 20Bit, Qsop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX11206EEE+ ?
Additional datasheets, footprints and schematics for MAX11206EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX11206EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11206EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11206EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11206EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11206EEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11206EEE+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX11206EEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11206EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX11206EEE+ ?
You can fill out our help required form which you can use to request a quote for MAX11206EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.