Minimize Power Consumption with Ultra-Low Power Dissipation Operating-Mode Current Drain < 300µA (max) Sleep-Mode Current Drain < 0.4µA |
Operating-Mode Current Drain < 300µA (max) |
Sleep-Mode Current Drain < 0.4µA |
Improve Measurement Quality with Excellent DC/AC Accuracy 16-Bit Noise-Free Resolution and No Missing Codes 570nVRMS Noise at 10sps, ±3.6VFS Input 3ppm INL (typ), 20ppm (max) |
16-Bit Noise-Free Resolution and No Missing Codes |
570nVRMS Noise at 10sps, ±3.6VFS Input |
3ppm INL (typ), 20ppm (max) |
Lower System Cost with Integrated Functionality Programmable Gain (1 to 128) (MAX11213) Four SPI-Controlled GPIOs for External Mux Control Optional Input Buffers on Both Signal and Reference Inputs > 100dB (min) 50Hz/60Hz Rejection |
Programmable Gain (1 to 128) (MAX11213) |
Four SPI-Controlled GPIOs for External Mux Control |
Optional Input Buffers on Both Signal and Reference Inputs |
> 100dB (min) 50Hz/60Hz Rejection |
Increase System Accuracy with Built-in Self Calibration On-Demand Offset and Gain Self-Calibration and System Calibration User-Programmable Offset and Gain Registers |
On-Demand Offset and Gain Self-Calibration and System Calibration |
User-Programmable Offset and Gain Registers |
Increase System Robustness and Reliability with ±2kV ESD Protection 2.7V to 3.6V Analog Supply Range 1.7V to 3.6V Digital and I/O Supply Range -40°C to 85°C Operating Temperature Range |
2.7V to 3.6V Analog Supply Range |
1.7V to 3.6V Digital and I/O Supply Range |
-40°C to 85°C Operating Temperature Range |
Resolution (bits) (ADC) | 16 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 0.48 |
Data Bus | SPI |
ADC Architecture | Sigma-Delta |
Diff/S.E. Input | Both |
External VREF (V) (min) | 0 |
External VREF (V) (max) | 3.6 |
Unipolar VIN (V) (max) | 3.6 |
Bipolar VIN (±V) (max) | 3.6 |
INL (±LSB) | 20 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 2.3 |
Status: | Unknown |
---|---|
Series: | Single 16-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 480SPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 16-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adc, 1-Ch, Sigma-Delta, 16Bit, Qsop-16 | Newark Electronics |
ADC, 1-CH, SIGMA-DELTA, 16BIT, QSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX11203EEE+ ?
Additional datasheets, footprints and schematics for MAX11203EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX11203EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11203EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11203EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11203EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11203EEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11203EEE+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX11203EEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11203EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX11203EEE+ ?
You can fill out our help required form which you can use to request a quote for MAX11203EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.