Tiny 16-Pin, 3mm x 2mm, TDFN Package |
Up to 2Msps Throughput Rate |
Two Simultaneous-Sampling ADC Cores |
2.5V Integrated Reference and Reference Buffers |
Two Data Outputs for the Two Simultaneous-Sampling ADCs |
No Overhead Clock Cycles; 12/14/16 Clock Cycles for 12-/14-/16-Bit Result |
Balanced, Differential Input Range of ±VREF |
Resolution (bits) (ADC) | 14 |
---|---|
# Input Channels | 2 |
Conv. Rate (ksps) (max) | 2000 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | Diff. Only |
Internal VREF (V) (nominal) | 2.5 |
External VREF (V) (min) | 2.5 |
External VREF (V) (max) | 5 |
Unipolar VIN (V) (max) | 5 |
INL (±LSB) | 1 |
Package/Pins | TDFN/16 |
BudgetaryPrice (See Notes) | 5.82 |
Status: | Unknown |
---|---|
Series: | Dual 14-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 2MSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TDFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Dual 14-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ADC, DUAL, SAR, 14BIT, 2MSPS, TDFN-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX11195ATE+ ?
Additional datasheets, footprints and schematics for MAX11195ATE+ are listed on our Part Details page. You can also find images and similar parts to MAX11195ATE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11195ATE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11195ATE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11195ATE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11195ATE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11195ATE+ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MAX11195ATE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11195ATE+ often in real-time on the comparison pages.
What if I can't find stock of MAX11195ATE+ ?
You can fill out our help required form which you can use to request a quote for MAX11195ATE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.