Integration and Packaging Save Space Simultaneous Sampling Dual, 4-Channel, Single-Ended 12-Bit Resolution ADC (2 x 2) 16-Pin, 3mm x 3mm TQFN Package |
Simultaneous Sampling |
Dual, 4-Channel, Single-Ended 12-Bit Resolution ADC (2 x 2) |
16-Pin, 3mm x 3mm TQFN Package |
Excellent Performance Ideal for Motor Control Applications 72dB SNR 3Msps Conversion Rate without Pipeline Delay External Reference Inputs Wide -40°C to +125°C Operation |
72dB SNR |
3Msps Conversion Rate without Pipeline Delay |
External Reference Inputs |
Wide -40°C to +125°C Operation |
Low Power Design Simplifies Power-Supply Requirements Very Low Power Consumption at 5µA/ksps 10.5mW at 3Msps 2.2V to 3.6V Supply Voltage 2.6µA Power-Down Current |
Very Low Power Consumption at 5µA/ksps |
10.5mW at 3Msps |
2.2V to 3.6V Supply Voltage |
2.6µA Power-Down Current |
Dual SPI Ports Simplifies System Design SPI-/QSPI-/MICROWIRE-Compatible Serial Interface with Two DOUTA/DOUTB Pins Dedicated Digital Output Supply Allows Serial Interface to Directly Connect to 1.5V, 1.8V, 2.5V, or 3V Digital Systems |
SPI-/QSPI-/MICROWIRE-Compatible Serial Interface with Two DOUTA/DOUTB Pins |
Dedicated Digital Output Supply Allows Serial Interface to Directly Connect to 1.5V, 1.8V, 2.5V, or 3V Digital Systems |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 24 |
Conv. Rate (ksps) (max) | 3000 |
Data Bus | 3-Wire SPIMicrowireQSPISPI |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
External VREF (V) (min) | 1 |
External VREF (V) (max) | 3.65 |
Unipolar VIN (V) (max) | 3.6 |
INL (±LSB) | 1 |
Package/Pins | TQFN HYBRID/16 |
BudgetaryPrice (See Notes) | 4.92 |
Status: | Unknown |
---|---|
Series: | Dual 14-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 3MSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Dual 14-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Adc, 4-Ch, Sar, 12Bit, 3Msps, Tqfn-16 | Newark Electronics |
ADC, 4-CH, SAR, 12BIT, 3MSPS, TQFN-16 | element14 |
Where can I find additional details, specifications and documents for a MAX11190ATE+T ?
Additional datasheets, footprints and schematics for MAX11190ATE+T are listed on our Part Details page. You can also find images and similar parts to MAX11190ATE+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11190ATE+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11190ATE+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11190ATE+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11190ATE+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11190ATE+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX11190ATE+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11190ATE+T often in real-time on the comparison pages.
What if I can't find stock of MAX11190ATE+T ?
You can fill out our help required form which you can use to request a quote for MAX11190ATE+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.