Status: | Active |
---|---|
Series: | MAX1117 |
RoHS: | Unknown |
Single Supply +2.7V to +3.6V (MAX1117) +2.7V to +5.5V (MAX1118) +4.5V to +5.5V (MAX1119) |
+2.7V to +3.6V (MAX1117) |
+2.7V to +5.5V (MAX1118) |
+4.5V to +5.5V (MAX1119) |
Internal Track/Hold: 100kHz Sampling Rate |
Internal Reference +2.048V (MAX1117) +4.096V (MAX1119) |
+2.048V (MAX1117) |
+4.096V (MAX1119) |
Reference Input Range: 0 to VDD (MAX1118) |
SPI/QSPI/MICROWIRE-Compatible Serial Interface |
Small 8-Pin SOT23 Package |
Automatic Power-Down |
Analog Input Range: 0 to VREF |
Low Power 175µA at 100ksps (typ) (MAX1117/MAX1119) 135µA at 100ksps (typ) (MAX1118) 18µA at 10ksps (typ) 1µA (typ) in Power-Down Mode |
175µA at 100ksps (typ) (MAX1117/MAX1119) |
135µA at 100ksps (typ) (MAX1118) |
18µA at 10ksps (typ) |
1µA (typ) in Power-Down Mode |
Resolution (bits) (ADC) | 8 |
---|---|
# Input Channels | 2 |
Conv. Rate (ksps) (max) | 100 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
Internal VREF (V) (nominal) | 2.048 |
Unipolar VIN (V) (max) | 2.048 |
INL (±LSB) | 1 |
Package/Pins | SOT23/8 |
BudgetaryPrice (See Notes) | 1.16 |
Status: | Unknown |
---|---|
Series: | Dual 14-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 100kSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | SOT-23 |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 14-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Single-Supply, Low-Power, 2-Ch | Analog Devices |
Adc, 2-Ch, Sar, 8Bit, 100Ksps, Sot-23-8 | Newark Electronics |
ADC, 2-CH, SAR, 8BIT, 100KSPS, SOT-23-8 | element14 |
ADC Single SAR 100ksps 8-bit Serial 8-Pin SOT-23 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX1117EKA+T ?
Additional datasheets, footprints and schematics for MAX1117EKA+T are listed on our Part Details page. You can also find images and similar parts to MAX1117EKA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1117EKA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1117EKA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1117EKA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1117EKA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1117EKA+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for MAX1117EKA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1117EKA+T often in real-time on the comparison pages.
What if I can't find stock of MAX1117EKA+T ?
You can fill out our help required form which you can use to request a quote for MAX1117EKA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.