Status: | Active |
---|---|
Series: | MAX11168 |
RoHS: | Unknown |
High DC/AC Accuracy Improves Measurement Quality 16-Bit Resolution with No Missing Codes 500ksps Throughput Rates without Pipeline Delay/Latency 92.3dB SNR and -101dB THD at 10kHz 0.5 LSBRMS Input-Referred Noise ±0.2 LSB DNL (typ) and ±0.75 LSB INL (typ) |
16-Bit Resolution with No Missing Codes |
500ksps Throughput Rates without Pipeline Delay/Latency |
92.3dB SNR and -101dB THD at 10kHz |
0.5 LSBRMS Input-Referred Noise |
±0.2 LSB DNL (typ) and ±0.75 LSB INL (typ) |
Highly Integrated ADC Saves Cost and Space ±7ppm/°C Internal Reference Internal Reference Buffer ±5V Bipolar Analog Input Range |
±7ppm/°C Internal Reference |
Internal Reference Buffer |
±5V Bipolar Analog Input Range |
Wide Supply Range and Low Power Simplify Power-Supply Design 5V Analog Supply 2.3V to 5V Digital Supply 37.6mW Power Consumption at 500ksps 10µA in Shutdown Mode |
5V Analog Supply |
2.3V to 5V Digital Supply |
37.6mW Power Consumption at 500ksps |
10µA in Shutdown Mode |
Multi-Industry Standard Serial Interface and Small Package Reduce Size SPI/QSPI™/MICROWIRE®/DSP-Compatible Serial Interface 3mm x 5mm Tiny 10-Pin µMAX Package |
SPI/QSPI™/MICROWIRE®/DSP-Compatible Serial Interface |
3mm x 5mm Tiny 10-Pin µMAX Package |
Resolution (bits) (ADC) | 16 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 500 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | Both |
Internal VREF (V) (nominal) | 4.096 |
Bipolar VIN (±V) (max) | 5 |
INL (±LSB) | 1 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 16.4 |
Status: | Unknown |
---|---|
Series: | Dual 14-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 500kSPS |
Input Channel Type | Pseudo Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 14-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
16-bit, 500ksps Bipolar ADC wi | Analog Devices |
Adc, 16Bit, 500Ksps, Umax-10 | Newark Electronics |
ADC, 16BIT, 500KSPS, UMAX-10 | element14 |
Where can I find additional details, specifications and documents for a MAX11168EUB+ ?
Additional datasheets, footprints and schematics for MAX11168EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX11168EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11168EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11168EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11168EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11168EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11168EUB+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX11168EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11168EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX11168EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX11168EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.