Status: | Active |
---|---|
Series: | MAX11156 |
RoHS: | Unknown |
High DC/AC Accuracy Improves Measurement Quality 18-Bit Resolution with No Missing Codes 500ksps Throughput Rates without Pipeline Delay/Latency 94.6dB SNR and -101.4dB THD at 10kHz 1.6 LSBRMS Transition Noise ±0.5 LSB DNL (typ) and ±2.8 LSB INL (typ) |
18-Bit Resolution with No Missing Codes |
500ksps Throughput Rates without Pipeline Delay/Latency |
94.6dB SNR and -101.4dB THD at 10kHz |
1.6 LSBRMS Transition Noise |
±0.5 LSB DNL (typ) and ±2.8 LSB INL (typ) |
Highly Integrated ADC Saves Cost and Space 6ppm/°C Internal Reference Internal Reference Buffer ±5V Bipolar Analog Input Range |
6ppm/°C Internal Reference |
Internal Reference Buffer |
±5V Bipolar Analog Input Range |
Wide Supply Range and Low Power Simplify Power-Supply Design 5V Analog Supply 2.3V to 5V Digital Supply 25.8mW Power Consumption at 500ksps 10µA in Shutdown Mode |
5V Analog Supply |
2.3V to 5V Digital Supply |
25.8mW Power Consumption at 500ksps |
10µA in Shutdown Mode |
Multi-Industry Standard Serial Interface and Small Package Reduce Size SPI/QSPI™/MICROWIRE®/DSP-Compatible Serial Interface 3mm x 3mm Tiny 12-Pin TDFN Package |
SPI/QSPI™/MICROWIRE®/DSP-Compatible Serial Interface |
3mm x 3mm Tiny 12-Pin TDFN Package |
Resolution (bits) (ADC) | 18 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 500 |
Data Bus | DSP-Compatible SerialMicrowireQSPISPI |
ADC Architecture | SAR |
Diff/S.E. Input | Both |
Internal VREF (V) (nominal) | 4.096 |
External VREF (V) (min) | 2.5 |
External VREF (V) (max) | 4.25 |
Bipolar VIN (±V) (max) | 5 |
INL (±LSB) | 2.5 |
Package/Pins | TDFN/12 |
BudgetaryPrice (See Notes) | 20.7 |
Status: | Unknown |
---|---|
Series: | 18-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 18bit |
---|---|
Sampling Rate | 500kSPS |
Input Channel Type | Pseudo Differential |
Data Interface | SPI |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TDFN |
No. of Pins | 12Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 18-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
18-Bit, 500ksps, B15V SAR ADC | Analog Devices |
ADC, SAR, 18BIT, 500KSPS, TDFN-EP-12 | element14 |
Adc, Sar, 18Bit, 500Ksps, Tdfn-Ep-12 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX11156ETC+T ?
Additional datasheets, footprints and schematics for MAX11156ETC+T are listed on our Part Details page. You can also find images and similar parts to MAX11156ETC+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11156ETC+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11156ETC+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11156ETC+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11156ETC+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11156ETC+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX11156ETC+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11156ETC+T often in real-time on the comparison pages.
What if I can't find stock of MAX11156ETC+T ?
You can fill out our help required form which you can use to request a quote for MAX11156ETC+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.