Status: | Active |
---|---|
Series: | MAX11152 |
RoHS: | Unknown |
High DC/AC Accuracy Improves Measurement Quality 18-Bit Resolution with No Missing Codes 500ksps Throughput Rates Without Pipeline Delay/Latency 95dB SNR and -106dB THD at 10kHz 1.65 LSBRMS Transition Noise ±0.5 LSB DNL (typ) and ±2 LSB INL (typ) |
18-Bit Resolution with No Missing Codes |
500ksps Throughput Rates Without Pipeline Delay/Latency |
95dB SNR and -106dB THD at 10kHz |
1.65 LSBRMS Transition Noise |
±0.5 LSB DNL (typ) and ±2 LSB INL (typ) |
Wide Supply Range Simplifies Power-Supply Design 5V Analog Supply 2.3V to 5V Digital Supply 23mW Power Consumption at 500ksps 10µA in Shutdown Mode |
5V Analog Supply |
2.3V to 5V Digital Supply |
23mW Power Consumption at 500ksps |
10µA in Shutdown Mode |
Multi-Industry Standard Serial Interface and Small Package Reduce Size SPI/QSPI™/MICROWIRE®/DSP-Compatible Serial Interface 3mm x 5mm, Tiny 10-Pin µMAX Package |
SPI/QSPI™/MICROWIRE®/DSP-Compatible Serial Interface |
3mm x 5mm, Tiny 10-Pin µMAX Package |
Resolution (bits) (ADC) | 18 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 500 |
Data Bus | DSP-Compatible SerialMicrowireQSPISPI |
ADC Architecture | SAR |
Diff/S.E. Input | Both |
External VREF (V) (min) | 2.5 |
External VREF (V) (max) | 5.25 |
Unipolar VIN (V) (max) | 5.25 |
INL (±LSB) | 2 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 10.29 |
Status: | Unknown |
---|---|
Series: | Dual 14-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 18bit |
---|---|
Sampling Rate | 500kSPS |
Input Channel Type | Pseudo Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 14-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
18-Bit, 500ksps/250ksps Serial | Analog Devices |
Adc, 18Bit, 500Ksps, Umax-10 | Newark Electronics |
ADC, 18BIT, 500KSPS, UMAX-10 | element14 |
Where can I find additional details, specifications and documents for a MAX11152EUB+ ?
Additional datasheets, footprints and schematics for MAX11152EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX11152EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11152EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11152EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11152EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11152EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11152EUB+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX11152EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11152EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX11152EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX11152EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.