Status: | Active |
---|---|
Series: | MAX11150EVKIT |
RoHS: | Unknown |
High-Speed USB Connector, FMC Connector, and PMOD-Style Connector |
75MHz SPI Clock Capability through FMC Connector |
10MHz SPI Clock Capability in Standalone Mode |
Various Sample Sizes and Sample Rates (Up to 500ksps) |
Collects Up to 1 Million samples (with FPGA Platform) |
Time Domain, Frequency Domain, and Histogram Plotting |
Sync In/Out for Coherent Sampling (with FPGA platform) |
On-Board Input Buffers (MAX9632 and MAX44242) |
On-Board Voltage References (MAX6126 and MAX6070) |
Proven PCB Layout |
Fully Assembled and Tested |
Windows XP-, Windows 7-, and Windows 8.1-Compatible Software |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX11150 |
No. of Bits | 18bit |
Sample Rate | 500kSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board MAX11150 Windows Compatible Software |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 18bit 500KSPS SAR ADC USB/FMC/PMOD Connector Standalone/FPGA/User-supplied SPI Mode 20V Supply |
Evaluation kit for 18-Bit, 500 | Analog Devices |
Evaluation Board, 18Bit Adc | Newark Electronics |
EVALUATION BOARD, 18BIT ADC | Farnell |
Where can I find additional details, specifications and documents for a MAX11150EVKIT# ?
Additional datasheets, footprints and schematics for MAX11150EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX11150EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11150EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11150EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11150EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11150EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11150EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for MAX11150EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11150EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX11150EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX11150EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.