High DC/AC Accuracy Improves Measurement Quality 18-Bit Resolution with No Missing Codes 500ksps Throughput Rates Without Pipeline Delay/Latency 93dB SNR and -101.2dB THD at 10kHz 1.9 LSBRMS Transition Noise ±0.5 LSB DNL (typ) and ±3.7 LSB INL (typ) |
18-Bit Resolution with No Missing Codes |
500ksps Throughput Rates Without Pipeline Delay/Latency |
93dB SNR and -101.2dB THD at 10kHz |
1.9 LSBRMS Transition Noise |
±0.5 LSB DNL (typ) and ±3.7 LSB INL (typ) |
Highly Integrated ADC Saves Cost and Space ±7ppm/°C Internal Reference Internal Reference Buffer |
±7ppm/°C Internal Reference |
Internal Reference Buffer |
Wide Supply Range and Low Power Simplify Power-Supply Design 5V Analog Supply 2.3V to 5V Digital Supply 36.2mW Power Consumption at 500ksps 10µA in Shutdown Mode |
5V Analog Supply |
2.3V to 5V Digital Supply |
36.2mW Power Consumption at 500ksps |
10µA in Shutdown Mode |
Multi-Industry Standard Serial Interface and Small Package Reduces Size SPI/QSPI™/MICROWIRE®/DSP-Compatible Serial Interface 3mm x 5mm Tiny 10-Pin µMAX Package |
SPI/QSPI™/MICROWIRE®/DSP-Compatible Serial Interface |
3mm x 5mm Tiny 10-Pin µMAX Package |
Resolution (bits) (ADC) | 18 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 500 |
Data Bus | DSP-Compatible SerialMicrowireQSPISPI |
ADC Architecture | SAR |
Diff/S.E. Input | Both |
Internal VREF (V) (nominal) | 4.096 |
Unipolar VIN (V) (max) | 5 |
INL (±LSB) | 3.7 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 11.51 |
Status: | Unknown |
---|---|
Series: | Dual 14-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 18bit |
---|---|
Sampling Rate | 500kSPS |
Input Channel Type | Pseudo Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 14-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adc, 18Bit, 500Ksps, Umax-10 | Newark Electronics |
ADC, 18BIT, 500KSPS, UMAX-10 | element14 |
Where can I find additional details, specifications and documents for a MAX11150EUB+ ?
Additional datasheets, footprints and schematics for MAX11150EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX11150EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11150EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11150EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11150EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11150EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11150EUB+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX11150EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11150EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX11150EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX11150EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.