Scan Modes, Internal Averaging, and Internal Clock |
16-Entry First-In-First-Out (FIFO) |
SampleSet: User-Defined Channel Sequence with Maximum Length of 256 |
Analog Multiplexer with True Differential Track/Hold 16-/8-Channel Single-Ended 8-/4-Channel Fully Differential Pairs 15-/8-Channel Pseudo-Differential Relative to a Common Input |
16-/8-Channel Single-Ended |
8-/4-Channel Fully Differential Pairs |
15-/8-Channel Pseudo-Differential Relative to a Common Input |
Two Software-Selectable Bipolar Input Ranges: ±VREF/2, ±VREF |
Flexible Input Configuration Across All Channels |
High Accuracy ±1 LSB INL, ±1 LSB DNL, No Missing Codes Over Temperature Range |
±1 LSB INL, ±1 LSB DNL, No Missing Codes Over Temperature Range |
70dB SINAD Guaranteed at 500kHz Input Frequency |
1.5V to 3.6V Wide Range I/O Supply Allows the Serial Interface to Connect Directly to 1.8V, 2.5V, or 3.3V Digital Systems |
Allows the Serial Interface to Connect Directly to 1.8V, 2.5V, or 3.3V Digital Systems |
2.35V to 3.6V Supply Voltage |
Longer Battery Life for Portable Applications Low Power 15.2mW at 3Msps with 3V Supplies 2µA Full-Shutdown Current |
Low Power |
15.2mW at 3Msps with 3V Supplies |
2µA Full-Shutdown Current |
External Differential Reference (1V to VDD) |
48MHz, 3-Wire SPI-/QSPI-/MICROWIRE-/DSP-Compatible Serial Interface |
Wide -40°C to +125°C Operation |
Space-Saving, 28-Pin, 5mm x 5mm TQFN Packages |
3Msps Conversion Rate, No Pipeline Delay |
12-/10-Bit Resolution |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 16 |
Conv. Rate (ksps) (max) | 3000 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | Both |
External VREF (V) (min) | 1 |
External VREF (V) (max) | 3.6 |
Unipolar VIN (V) (max) | 3.6 |
Bipolar VIN (±V) (max) | 3.6 |
INL (±LSB) | 1 |
Package/Pins | TQFN/28TSSOP/28 |
BudgetaryPrice (See Notes) | 10.1 |
Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 3MSPS |
Input Channel Type | Differential Pseudo Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.35V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TQFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Adc, Sar, 12Bit, 3Msps, Tqfn-28 | Newark Electronics |
ADC, SAR, 12BIT, 3MSPS, TQFN-28 | element14 |
Where can I find additional details, specifications and documents for a MAX11131ATI+ ?
Additional datasheets, footprints and schematics for MAX11131ATI+ are listed on our Part Details page. You can also find images and similar parts to MAX11131ATI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11131ATI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11131ATI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11131ATI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11131ATI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11131ATI+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX11131ATI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11131ATI+ often in real-time on the comparison pages.
What if I can't find stock of MAX11131ATI+ ?
You can fill out our help required form which you can use to request a quote for MAX11131ATI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.