Status: | Unknown |
---|---|
Series: | 16 Channel 10-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 3MSPS |
Input Channel Type | Differential Pseudo Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.35V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TQFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 16 Channel 10-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adc, Sar, 10Bit, 3Msps, Tqfn-28 | Newark Electronics |
ADC, SAR, 10BIT, 3MSPS, TQFN-28 | Farnell |
Where can I find additional details, specifications and documents for a MAX11129ATI+?
Additional datasheets, footprints and schematics for MAX11129ATI+ are listed on our Part Details page. You can also find images and similar parts to MAX11129ATI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11129ATI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11129ATI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX11129ATI+ fall under?
The MAX11129ATI+ is listed under Semiconductors - ICs > More - Integrated Circuits.
Can I view similar or alternative parts?
You can view similar parts to MAX11129ATI+ when available in the More - Integrated Circuits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11129ATI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11129ATI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11129ATI+ have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MAX11129ATI+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11129ATI+ often in real-time on the comparison pages.
What if I can't find stock of MAX11129ATI+?
You can fill out our help required form which you can use to request a quote for MAX11129ATI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.