Status: | Active |
---|---|
Series: | MAX11116 |
RoHS: | Unknown |
2Msps/3Msps Conversion Rate, No Pipeline Delay |
12-/10-/8-Bit Resolution |
1-/2-Channel, Single-Ended Analog Inputs |
Low-Noise 73dB SNR |
Variable I/O: 1.5V to 3.6V (Dual-Channel Only) Allows the Serial Interface to Connect Directly to 1.5V, 1.8V, 2.5V, or 3V Digital Systems |
Allows the Serial Interface to Connect Directly to 1.5V, 1.8V, 2.5V, or 3V Digital Systems |
2.2V to 3.6V Supply Voltage |
Low Power 3.7mW at 2Msps 5.2mW at 3Msps Very Low Power Consumption at 2.5µA/ksps |
3.7mW at 2Msps |
5.2mW at 3Msps |
Very Low Power Consumption at 2.5µA/ksps |
External Reference Input (Dual-Channel Devices Only) |
1.3µA Power-Down Current |
SPI-/QSPI-/MICROWIRE-Compatible Serial Interface |
10-Pin, 3mm x 3mm TDFN Package |
10-Pin, 3mm x 5mm µMAX Package |
6-Pin, 2.8mm x 2.9mm SOT23 Package |
Wide -40°C to +125°C Operation |
Resolution (bits) (ADC) | 8 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 3000 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
External VREF (V) (min) | 2.2 |
External VREF (V) (max) | 3.6 |
Unipolar VIN (V) (max) | 3.6 |
INL (±LSB) | 0.25 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 1.2 |
Status: | Unknown |
---|---|
Series: | Quad 8-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 3MSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Quad 8-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adc, 1-Ch, Sar, 8Bit, 3Msps, Sot-23-6 | Newark Electronics |
ADC, 1-CH, SAR, 8BIT, 3MSPS, SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a MAX11116AUT+T ?
Additional datasheets, footprints and schematics for MAX11116AUT+T are listed on our Part Details page. You can also find images and similar parts to MAX11116AUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11116AUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11116AUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11116AUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11116AUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11116AUT+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX11116AUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11116AUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX11116AUT+T ?
You can fill out our help required form which you can use to request a quote for MAX11116AUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.