Status: | Active |
---|---|
Series: | MAX1110 |
RoHS: | Unknown |
2.7V to 5.5V Single Supply |
Low Power 85µA at 50ksps 6µA at 1ksps |
85µA at 50ksps |
6µA at 1ksps |
8-Channel Single-Ended or 4-Channel Differential Inputs (MAX1110) |
4-Channel Single-Ended or 2-Channel Differential Inputs (MAX1111) |
Internal Track/Hold; 50kHz Sampling Rate |
Internal 2.048V Reference |
SPI/QSPI/MICROWIRE-Compatible Serial Interface |
Software-Configurable Unipolar or Bipolar Inputs |
Total Unadjusted Error ±1 LSB (max) ±0.3 LSB (typ) |
±1 LSB (max) |
±0.3 LSB (typ) |
Resolution (bits) (ADC) | 8 |
---|---|
# Input Channels | 8 |
Conv. Rate (ksps) (max) | 50 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | Both |
Internal VREF (V) (nominal) | 2.048 |
External VREF (V) (min) | 1 |
External VREF (V) (max) | 5.5 |
Unipolar VIN (V) (max) | 2.048 |
Bipolar VIN (±V) (max) | 1.024 |
INL (±LSB) | 0.2 |
Package/Pins | SSOP/20 |
BudgetaryPrice (See Notes) | 2.3 |
Status: | Unknown |
---|---|
Series: | Octal 8-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 50kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 8-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+2.7V, Low-Power, Multichannel | Analog Devices |
Adc, 8-Ch, Sar, 8Bit, 50Ksps, Ssop-20 | Newark Electronics |
ADC, 8-CH, SAR, 8BIT, 50KSPS, SSOP-20 | element14 |
+2.7V Low-Power MultiChan 8-Bit ADCs | RS |
Where can I find additional details, specifications and documents for a MAX1110EAP+ ?
Additional datasheets, footprints and schematics for MAX1110EAP+ are listed on our Part Details page. You can also find images and similar parts to MAX1110EAP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1110EAP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1110EAP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1110EAP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1110EAP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1110EAP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX1110EAP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1110EAP+ often in real-time on the comparison pages.
What if I can't find stock of MAX1110EAP+ ?
You can fill out our help required form which you can use to request a quote for MAX1110EAP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.