Status: | Active |
---|---|
Series: | MAX11049 |
RoHS: | Unknown |
16-Bit ADC (MAX11047/MAX11048/MAX11049) |
14-Bit ADC (MAX11057/MAX11058/MAX11059) |
4-Channel ADC (MAX11047/MAX11057) |
6-Channel ADC (MAX11048/MAX11058) |
8-Channel ADC (MAX11049/MAX11059) |
Single Analog and Digital Supply |
High-Impedance Inputs Up to 1GΩ |
On-Chip T/H Circuit for Each Channel |
Fast 3µs Conversion Time |
High Throughput: 250ksps for Each Channel |
16-/14-Bit, High-Speed, Parallel Interface |
Internal Clocked Conversions |
10ns Aperture Delay |
100ps Channel-to-Channel T/H Matching |
Low Drift, Accurate 4.096V Internal Reference Providing an Input Range of 0 to 5V |
External Reference Range of 3.0V to 4.25V, Allowing Full-Scale Input Ranges of +3.7V to +5.2V |
56-Pin TQFN (8mm x 8mm) and 64-Pin TQFP (10mm x 10mm) Packages |
Evaluation Kit Available (MAX11046EVKIT+) |
Resolution (bits) (ADC) | 16 |
---|---|
# Input Channels | 8 |
Conv. Rate (ksps) (max) | 250 |
Data Bus | µP/16 |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
Internal VREF (V) (nominal) | 4.096 |
External VREF (V) (min) | 3 |
External VREF (V) (max) | 4.25 |
Unipolar VIN (V) (max) | 5 |
INL (±LSB) | 0.65 |
Package/Pins | TQFN/56TQFP/64 |
BudgetaryPrice (See Notes) | 18.93 |
Status: | Unknown |
---|---|
Series: | Dual 14-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 250kSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 14-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
8-Channel, 16-Bit, Simultaneou | Analog Devices |
Adc, 8-Ch, Sar, 16Bit, 250Ksps, Tqfp-64 | Newark Electronics |
ADC, 8-CH, SAR, 16BIT, 250KSPS, TQFP-64 | element14 |
Where can I find additional details, specifications and documents for a MAX11049ECB+ ?
Additional datasheets, footprints and schematics for MAX11049ECB+ are listed on our Part Details page. You can also find images and similar parts to MAX11049ECB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11049ECB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11049ECB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11049ECB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11049ECB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11049ECB+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX11049ECB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11049ECB+ often in real-time on the comparison pages.
What if I can't find stock of MAX11049ECB+ ?
You can fill out our help required form which you can use to request a quote for MAX11049ECB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.