Status: | Active |
---|---|
Series: | MAX11046EVKIT |
RoHS: | Unknown |
8 Simultaneous ADC Channel Inputs |
BNC Connectors for all Signal Input Channels |
6V to 8V Single Power-Supply Operation |
USB-PC Connection |
Proven PCB Layout |
Windows 2000-, Windows XP-, and Windows Vista (32-Bit)-Compatible Software |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX11046 |
No. of Bits | 16bit |
Sample Rate | 250kSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board MAX11046 Software |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Kit MAX11044-49 (4-/6-/8- | Analog Devices |
Eval Brd, 8-Ch Simultaneous-Sampling Adc | Newark Electronics |
EVAL BRD, 8-CH SIMULTANEOUS-SAMPLING ADC | element14 |
Where can I find additional details, specifications and documents for a MAX11046EVKIT+ ?
Additional datasheets, footprints and schematics for MAX11046EVKIT+ are listed on our Part Details page. You can also find images and similar parts to MAX11046EVKIT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11046EVKIT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11046EVKIT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11046EVKIT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11046EVKIT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11046EVKIT+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX11046EVKIT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11046EVKIT+ often in real-time on the comparison pages.
What if I can't find stock of MAX11046EVKIT+ ?
You can fill out our help required form which you can use to request a quote for MAX11046EVKIT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.