Status: | Active |
---|---|
Series: | MAX11045, MAX11045B |
RoHS: | Unknown |
16-Bit ADC (MAX11044/MAX11044B/MAX11045/MAX11045B/MAX11046/MAX11046B) and 14-Bit ADC (MAX11054/MAX11055/MAX11056) 8-Channel ADC (MAX11046/MAX11046B/MAX11056) 6-Channel ADC (MAX11045/MAX11045B/MAX11055) 4-Channel ADC (MAX11044/MAX11044B/MAX11054) |
8-Channel ADC (MAX11046/MAX11046B/MAX11056) |
6-Channel ADC (MAX11045/MAX11045B/MAX11055) |
4-Channel ADC (MAX11044/MAX11044B/MAX11054) |
Single Analog and Digital Supply |
High-Impedance Inputs Up to 1GΩ |
On-Chip T/H Circuit for Each Channel |
Fast 3µs Conversion Time |
High Throughput: 250ksps for Each Channel |
16-Bit/14-Bit, High-Speed, Parallel Interface |
Internal Clocked Conversions |
10ns Aperture Delay |
100ps Channel-to-Channel T/H Matching |
Low Drift, Accurate 4.096V Internal Reference Providing an Input Range of ±5V |
External Reference Range of 3.0V to 4.25V, Allowing Full-Scale Input Ranges of ±4.0V to ±5.2V |
56-Pin (8mm x 8mm) TQFN and 64-Pin (10mm x 10mm) TQFP Packages |
Evaluation Kit Available |
Resolution (bits) (ADC) | 16 |
---|---|
# Input Channels | 6 |
Conv. Rate (ksps) (max) | 250 |
Data Bus | µP/16 |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
Internal VREF (V) (nominal) | 4.096 |
External VREF (V) (min) | 3 |
External VREF (V) (max) | 4.25 |
Bipolar VIN (±V) (max) | 5 |
INL (±LSB) | 0.4 |
Package/Pins | TQFN/56TQFP/64 |
BudgetaryPrice (See Notes) | 14.92 |
Status: | Unknown |
---|---|
Series: | Dual 14-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 250kSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TQFN |
No. of Pins | 56Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 14-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jun-2015) |
IC Case Style | TQFN |
No. of Channels | 6Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 42mA |
Supply Voltage Range | 2.7V to 5.25V 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Supply Voltage Range - Digital | 2.7V to 5.25V |
16-Bit Simultaneious Sampling | Analog Devices |
AD CONVERTER, 16BIT, 250KSPS, PARALLEL | Farnell |
Ic, Adc, 16Bit, 6Ch, 56Tqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX11045ETN+ ?
Additional datasheets, footprints and schematics for MAX11045ETN+ are listed on our Part Details page. You can also find images and similar parts to MAX11045ETN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11045ETN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11045ETN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11045ETN+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11045ETN+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11045ETN+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX11045ETN+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11045ETN+ often in real-time on the comparison pages.
What if I can't find stock of MAX11045ETN+ ?
You can fill out our help required form which you can use to request a quote for MAX11045ETN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.