Status: | Active |
---|---|
Series: | MAX11043 |
RoHS: | Unknown |
4 Single-Ended or Differential Channels of Simultaneous-Sampling, 16-Bit ADCs |
±10 LSB INL, ±1 LSB DNL, No Missing Codes |
93dB SFDR at 100kHz Input |
PGA with Gain of 1, 2, 4, 8, 16, 32, or 64 for Each Channel |
EQ Function Automatically Boosts High-Frequency, Low-Amplitude Signals |
Seven-Stage Internal Programmable Biquad Filters per Channel |
High Throughput, 400ksps per Channel for 4 Channels |
Dual-Stage DAC Two 8-Bit Coarse Reference DACs 12-Bit Fine DAC |
Two 8-Bit Coarse Reference DACs |
12-Bit Fine DAC |
+2.5V Internal Reference or +2.0V to +2.8V External Reference |
Single +3.3V Operation |
Shutdown and Power-Saving Modes |
40-Pin, 6mm x 6mm TQFN Package |
-40°C to +125°C Operating Temperature |
Resolution (bits) (ADC) | 16 |
---|---|
# Input Channels | 4 |
Conv. Rate (ksps) (max) | 800 |
Data Bus | SPI |
ADC Architecture | Sigma-Delta |
Diff/S.E. Input | Both |
Internal VREF (V) (nominal) | 2.5 |
External VREF (V) (min) | 2 |
External VREF (V) (max) | 2.8 |
Unipolar VIN (V) (max) | 3.6 |
INL (±LSB) | 2 |
Package/Pins | TQFN/40 |
BudgetaryPrice (See Notes) | 12.94 |
Status: | Unknown |
---|---|
Series: | Dual 14-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 9.6MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TQFN |
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Dual 14-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ADC/DAC, 4-CH, SIGMA-DELTA, 16BIT, TQFN | element14 |
Adc/Dac, 4-Ch, Sigma-Delta, 16Bit, Tqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX11043ATL+ ?
Additional datasheets, footprints and schematics for MAX11043ATL+ are listed on our Part Details page. You can also find images and similar parts to MAX11043ATL+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11043ATL+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11043ATL+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11043ATL+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11043ATL+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11043ATL+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX11043ATL+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11043ATL+ often in real-time on the comparison pages.
What if I can't find stock of MAX11043ATL+ ?
You can fill out our help required form which you can use to request a quote for MAX11043ATL+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.