Status: | Active |
---|---|
Series: | MAX11040K |
RoHS: | Unknown |
Feature Set Ideal for Energy Measurement Systems Four Fully Differential Simultaneously Sampled Channels Cascadable for Up to 32 Channels of Simultaneous Sampling Programmable Sampling Phase for Phase Shift Compensation 0 to 333µs in 1.33µs Steps Programmable Output Data Rate with 0.065% Resolution |
Four Fully Differential Simultaneously Sampled Channels |
Cascadable for Up to 32 Channels of Simultaneous Sampling |
Programmable Sampling Phase for Phase Shift Compensation 0 to 333µs in 1.33µs Steps |
0 to 333µs in 1.33µs Steps |
Programmable Output Data Rate with 0.065% Resolution |
Excellent Performance for High-Accuracy Measurement Applications 117dB SNR at 1ksps 106dB SNR at 16ksps 0.25% Error Over a 1000:1 Dynamic Range ±2.2V Full-Scale Input Range |
117dB SNR at 1ksps |
106dB SNR at 16ksps |
0.25% Error Over a 1000:1 Dynamic Range |
±2.2V Full-Scale Input Range |
Single-Supply Operation and Protected Inputs for Design Simplicity and Robustness 3.0V to 3.6V Analog Supply Voltage 2.7V to VAVDD Digital Supply Voltage ±6V Overvoltage Protected Inputs -40°C to +105°C Operating Temperature Range |
3.0V to 3.6V Analog Supply Voltage |
2.7V to VAVDD Digital Supply Voltage |
±6V Overvoltage Protected Inputs |
-40°C to +105°C Operating Temperature Range |
Resolution (bits) (ADC) | 24 |
---|---|
# Input Channels | 4 |
Conv. Rate (ksps) (max) | 64 |
Data Bus | SPI |
ADC Architecture | Sigma-Delta |
Diff/S.E. Input | Both |
Internal VREF (V) (nominal) | 2.5 |
External VREF (V) (min) | 2.3 |
External VREF (V) (max) | 2.7 |
Bipolar VIN (±V) (max) | 2.2 |
INL (±LSB) | 167.77216 |
Package/Pins | TSSOP/38 |
BudgetaryPrice (See Notes) | 16.92 |
Status: | Unknown |
---|---|
Series: | Dual 14-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 64kSPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 38Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 14-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
24-Bit, 4-Channel, Simultaneou | Analog Devices |
Adc, 4-Ch, Sigma-Delta, 24Bit, Tssop-38 | Newark Electronics |
ADC, 4-CH, SIGMA-DELTA, 24BIT, TSSOP-38 | element14 |
Where can I find additional details, specifications and documents for a MAX11040KGUU+ ?
Additional datasheets, footprints and schematics for MAX11040KGUU+ are listed on our Part Details page. You can also find images and similar parts to MAX11040KGUU+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11040KGUU+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11040KGUU+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11040KGUU+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11040KGUU+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11040KGUU+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX11040KGUU+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11040KGUU+ often in real-time on the comparison pages.
What if I can't find stock of MAX11040KGUU+ ?
You can fill out our help required form which you can use to request a quote for MAX11040KGUU+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.