Status: | Last Time Buy |
---|---|
Series: | MAX1098 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | 5 Channel 10-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 900SPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 5 Channel 10-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ADC, 5-CH, SAR, 10BIT, 900SPS, SSOP-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX1098CEAE+?
Additional datasheets, footprints and schematics for MAX1098CEAE+ are listed on our Part Details page. You can also find images and similar parts to MAX1098CEAE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1098CEAE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1098CEAE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX1098CEAE+ fall under?
The MAX1098CEAE+ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to MAX1098CEAE+ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1098CEAE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1098CEAE+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX1098CEAE+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX1098CEAE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1098CEAE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1098CEAE+?
You can fill out our help required form which you can use to request a quote for MAX1098CEAE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.