Status: | Active |
---|---|
Series: | MAX1044 |
RoHS: | Unknown |
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.50
|
72
in stock
|
Buy Now | |
Analog Devices
from US$1.77
|
2,573
in stock
|
Buy Now | |
Chip One Stop
from US$1.89
|
83
in stock
|
Buy Now | |
Newark Electronics
from US$2.61
|
-
|
Buy Now | |
element14
from US$2.43
|
-
|
Buy Now | |
Avnet Asia
from US$1.70
|
-
|
Buy Now | |
Schukat Electronic
from US$3.73
|
-
|
Buy Now | |
Farnell
from US$2.27
|
-
|
Buy Now |
Miniature µMAX Package |
1.5V to 10.0V Operating Supply Voltage Range |
98% Typical Power-Conversion Efficiency |
Invert, Double, Divide, or Multiply Input Voltages |
BOOST Pin Increases Switching Frequencies (MAX1044) |
No-Load Supply Current: 200µA Max at 5V |
No External Diode Required for Higher-Voltage Operation |
Topology | DoublerInverterUnregulated |
---|---|
VIN (V) (min) | 1.5 |
VIN (V) (max) | 10 |
IOUT (A) (typ) | 0.02 |
Unadj. VOUT (V) | +2xVIN-VIN |
IQ (mA) (max) | 0.2 |
Switching Frequency (kHz) | 20 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | CDIP/8PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.28 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Divider Doubler Inverting Multiplier |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 10V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 20mA |
Output Voltage Min | 3V |
Output Voltage Max | 20V |
Switching Frequency | 10kHz |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1044 |
Device Marking | MAX1044CSA+ |
IC Case Style | SOIC |
IC Generic Number | 1044 |
IC Temperature Range | Commercial |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Voltage | 20V |
Primary Input Voltage | 10V |
Supply Current | 30µA |
Supply Voltage Min | 1.5V |
Supply Voltage Range | 1.5V to 10V |
Supply Voltage Range - Analogue | 1.5V to 10V |
Termination Type | Surface Mount Device |
Switched-Capacitor Voltage Con | Analog Devices |
20MA CHARGE PUMP CONVERTER, MAX1044CSA+ | RS |
Ic, Switch Capacitor, V Conv, 8So | Newark Electronics |
IC, SWITCH CAPACITOR, V CONV, 8SO | element14 |
Charge Pump INV/STPUP -1.5V to -10V/3V to 20V 20mA 8-Pin SOIC N | Avnet Asia |
DC/DC-sw.conv 1,5-10Vin 3,0-20Vout SOIC8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX1044CSA+ ?
Additional datasheets, footprints and schematics for MAX1044CSA+ are listed on our Part Details page. You can also find images and similar parts to MAX1044CSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1044CSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1044CSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1044CSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1044CSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1044CSA+ have stock available?
Authorised distributors including Analog Devices, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for MAX1044CSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1044CSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX1044CSA+ ?
You can fill out our help required form which you can use to request a quote for MAX1044CSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.